Pomona Electronics Patch Cord; 24 in.; 18 AWG; Vinyl; Black0.144 in.; 65 x 36 AL-B-24-0

Description
Minigator Test Clip Patch Cord, 18 AWG, PVC Insulation, +122 °F, 65 x 36 Tinned Copper Stranding 18 AWG. Rated: 150 VAC, 5 amps, +50°C.
Description
Minigator Test Clip Patch Cord, 18 AWG, PVC Insulation, +122 °F, 65 x 36 Tinned Copper Stranding 18 AWG. Rated: 150 VAC, 5 amps, +50°C.

Suppliers

Company
Product
Description
Supplier Links
Patch Cord; 24 in.; 18 AWG; Vinyl; Black0.144 in.; 65 x 36 - 70197098 - Allied Electronics, Inc.
Fort Worth, TX, USA
Patch Cord; 24 in.; 18 AWG; Vinyl; Black0.144 in.; 65 x 36
70197098
Patch Cord; 24 in.; 18 AWG; Vinyl; Black0.144 in.; 65 x 36 70197098
Minigator Test Clip Patch Cord, 18 AWG, PVC Insulation, +122 °F, 65 x 36 Tinned Copper Stranding 18 AWG. Rated: 150 VAC, 5 amps, +50°C.

Minigator Test Clip Patch Cord, 18 AWG, PVC Insulation, +122 °F, 65 x 36 Tinned Copper Stranding
18 AWG. Rated: 150 VAC, 5 amps, +50°C.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70197098
Product Name Patch Cord; 24 in.; 18 AWG; Vinyl; Black0.144 in.; 65 x 36
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details