Pomona Electronics Test Lead, Black, 304.8Mm, 60V, 5A; Lead Length Imperial Pomona AL-B-12-0

Description
TEST LEAD, BLACK, 304.8MM, 60V, 5A; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model AL-B Series; Cable Length:1ft; Contact Material:Steel RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, BLACK, 304.8MM, 60V, 5A; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model AL-B Series; Cable Length:1ft; Contact Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Black, 304.8Mm, 60V, 5A; Lead Length Imperial Pomona - 06M6923 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 304.8Mm, 60V, 5A; Lead Length Imperial Pomona
06M6923
Test Lead, Black, 304.8Mm, 60V, 5A; Lead Length Imperial Pomona 06M6923
TEST LEAD, BLACK, 304.8MM, 60V, 5A; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model AL-B Series; Cable Length:1ft; Contact Material:Steel RoHS Compliant: Yes

TEST LEAD, BLACK, 304.8MM, 60V, 5A; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model AL-B Series; Cable Length:1ft; Contact Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
AL-B-12-0
Test Leads AL-B-12-0
Test Leads ALLIGATOR CLIP PAT BU-00286

Test Leads ALLIGATOR CLIP PAT BU-00286

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 06M6923 AL-B-12-0
Product Name Test Lead, Black, 304.8Mm, 60V, 5A; Lead Length Imperial Pomona Test Leads
Probe Configuration AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
XJL Macro-Hook to 9305 Stacking Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 635XJL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Standard Spring Probes: Loose Probe & Connector Solutions -  - Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details