Kollmorgen Corporation Washdown/Food Grade Gear Motor AKM6

Description
With the Gear Motor AKM62K-BK17 in the Washdown Food version is made for most transport and rotation applications in the food, beverage and packaging industries. This is based on combining an AKM servo motor with highly efficient gearheads. The main advantages of the ready-to-install drive units with a consistent, hygienic design include: significantly reduced cleaning times due to smooth and water-repellant surfaces, low energy costs thanks to the highly efficient motor/gearhead combinations, as well as simplified design options for machines implemented by means of space-saving assembly without additional stainless steel casings. Thanks to the use of FDA-compliant materials and the specially rounded housing design, motor/gearhead combinations from Kollmorgen meet the highest hygiene standards and reduce the risk of product contaminations and recall campaigns. Features Lower energy cost thanks to high efficiency of the servo motor and gearhead Suitable for indirect contact with food products Simple to clean thanks to rounded housing design
Description
With the Gear Motor AKM62K-BK17 in the Washdown Food version is made for most transport and rotation applications in the food, beverage and packaging industries. This is based on combining an AKM servo motor with highly efficient gearheads. The main advantages of the ready-to-install drive units with a consistent, hygienic design include: significantly reduced cleaning times due to smooth and water-repellant surfaces, low energy costs thanks to the highly efficient motor/gearhead combinations, as well as simplified design options for machines implemented by means of space-saving assembly without additional stainless steel casings. Thanks to the use of FDA-compliant materials and the specially rounded housing design, motor/gearhead combinations from Kollmorgen meet the highest hygiene standards and reduce the risk of product contaminations and recall campaigns. Features Lower energy cost thanks to high efficiency of the servo motor and gearhead Suitable for indirect contact with food products Simple to clean thanks to rounded housing design

Suppliers

Company
Product
Description
Supplier Links
Washdown/Food Grade Gear Motor - AKM6 - Kollmorgen Corporation
Radford, VA, USA
Washdown/Food Grade Gear Motor
AKM6
Washdown/Food Grade Gear Motor AKM6
With the Gear Motor AKM62K-BK17 in the Washdown Food version is made for most transport and rotation applications in the food, beverage and packaging industries. This is based on combining an AKM servo motor with highly efficient gearheads. The main advantages of the ready-to-install drive units with a consistent, hygienic design include: significantly reduced cleaning times due to smooth and water-repellant surfaces, low energy costs thanks to the highly efficient motor/gearhead combinations, as well as simplified design options for machines implemented by means of space-saving assembly without additional stainless steel casings. Thanks to the use of FDA-compliant materials and the specially rounded housing design, motor/gearhead combinations from Kollmorgen meet the highest hygiene standards and reduce the risk of product contaminations and recall campaigns. Features Lower energy cost thanks to high efficiency of the servo motor and gearhead Suitable for indirect contact with food products Simple to clean thanks to rounded housing design

With the Gear Motor AKM62K-BK17 in the Washdown Food version is made for most transport and rotation applications in the food, beverage and packaging industries.

This is based on combining an AKM servo motor with highly efficient gearheads. The main advantages of the ready-to-install drive units with a consistent, hygienic design include: significantly reduced cleaning times due to smooth and water-repellant surfaces, low energy costs thanks to the highly efficient motor/gearhead combinations, as well as simplified design options for machines implemented by means of space-saving assembly without additional stainless steel casings. Thanks to the use of FDA-compliant materials and the specially rounded housing design, motor/gearhead combinations from Kollmorgen meet the highest hygiene standards and reduce the risk of product contaminations and recall campaigns.

Features

  • Lower energy cost thanks to high efficiency of the servo motor and gearhead
  • Suitable for indirect contact with food products
  • Simple to clean thanks to rounded housing design
Supplier's Site

Technical Specifications

  Kollmorgen Corporation
Product Category Gearmotors
Product Number AKM6
Product Name Washdown/Food Grade Gear Motor
Continuous Torque 1548.7 In-lbs (1786 kg-cm)
Gearbox Ratio 19.39 : 1
Units Metric
Shaft Speed 181 rpm
Unlock Full Specs
to access all available technical data

Similar Products

33A-Z Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1179 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 180.0 VDC
Output Power 0.1429 HP
View Details
Gear Motor - YHD-20RGM130-202K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Precision Gearmotor with Planetary Gearbox - 10**...10*P... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gear Type Planetary
Gearbox Ratio 4 to 4096 : 1
View Details