Kollmorgen Corporation Low Voltage DC Servo Motor AKM™

Description
Low voltage. High performance. 24 and 48 volts: KOLLMORGEN expands its AKM servomotor series. Energy efficiency, durability, power density, overload capability: KOLLMORGEN has now transferred these four benefits of permanent-excited servo motors to the extra low voltage world. Low voltage servo axes can be used for upgrading existing systems as a result of their compact design, and they also allow space-saving machine modules to be installed with independent intelligence. The axes are designed for rated power of 300 W with 6 A current, but can supply a current of 15 A for a short-time and can thereby cope with the breakaway torques that occur upon start-up. The drive system has a more efficient design through the high peak current without oversizing. Features Torque range up to 1,25 Nm (continuous) and 4,1 Nm (peak) 2 voltage ranges: 24 V DC and 48 V DC 3 sizes with 40, 58 and 70 mm flanges Rated speed range up to 2500 rpm Advantages All the benefits of permanent-excited servo drives in a low voltage environment Replaces existing drives Power range up to 300 W (48 V) Full flexibility of the AKM range in terms of feedback systems, connectors and flange/shaft combinations Controls possible using AKD servo drives
Datasheet
Description
Low voltage. High performance. 24 and 48 volts: KOLLMORGEN expands its AKM servomotor series. Energy efficiency, durability, power density, overload capability: KOLLMORGEN has now transferred these four benefits of permanent-excited servo motors to the extra low voltage world. Low voltage servo axes can be used for upgrading existing systems as a result of their compact design, and they also allow space-saving machine modules to be installed with independent intelligence. The axes are designed for rated power of 300 W with 6 A current, but can supply a current of 15 A for a short-time and can thereby cope with the breakaway torques that occur upon start-up. The drive system has a more efficient design through the high peak current without oversizing. Features Torque range up to 1,25 Nm (continuous) and 4,1 Nm (peak) 2 voltage ranges: 24 V DC and 48 V DC 3 sizes with 40, 58 and 70 mm flanges Rated speed range up to 2500 rpm Advantages All the benefits of permanent-excited servo drives in a low voltage environment Replaces existing drives Power range up to 300 W (48 V) Full flexibility of the AKM range in terms of feedback systems, connectors and flange/shaft combinations Controls possible using AKD servo drives
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage DC Servo Motor - AKM™ - Kollmorgen Corporation
Radford, VA, USA
Low Voltage DC Servo Motor
AKM™
Low Voltage DC Servo Motor AKM™
Low voltage. High performance. 24 and 48 volts: KOLLMORGEN expands its AKM servomotor series. Energy efficiency, durability, power density, overload capability: KOLLMORGEN has now transferred these four benefits of permanent-excited servo motors to the extra low voltage world. Low voltage servo axes can be used for upgrading existing systems as a result of their compact design, and they also allow space-saving machine modules to be installed with independent intelligence. The axes are designed for rated power of 300 W with 6 A current, but can supply a current of 15 A for a short-time and can thereby cope with the breakaway torques that occur upon start-up. The drive system has a more efficient design through the high peak current without oversizing. Features Torque range up to 1,25 Nm (continuous) and 4,1 Nm (peak) 2 voltage ranges: 24 V DC and 48 V DC 3 sizes with 40, 58 and 70 mm flanges Rated speed range up to 2500 rpm Advantages All the benefits of permanent-excited servo drives in a low voltage environment Replaces existing drives Power range up to 300 W (48 V) Full flexibility of the AKM range in terms of feedback systems, connectors and flange/shaft combinations Controls possible using AKD servo drives

Low voltage. High performance. 24 and 48 volts: KOLLMORGEN expands its AKM servomotor series. Energy efficiency, durability, power density, overload capability: KOLLMORGEN has now transferred these four benefits of permanent-excited servo motors to the extra low voltage world.

Low voltage servo axes can be used for upgrading existing systems as a result of their compact design, and they also allow space-saving machine modules to be installed with independent intelligence. The axes are designed for rated power of 300 W with 6 A current, but can supply a current of 15 A for a short-time and can thereby cope with the breakaway torques that occur upon start-up. The drive system has a more efficient design through the high peak current without oversizing.

Features

  • Torque range up to 1,25 Nm (continuous) and 4,1 Nm (peak)
  • 2 voltage ranges: 24 V DC and 48 V DC
  • 3 sizes with 40, 58 and 70 mm flanges
  • Rated speed range up to 2500 rpm

Advantages

  • All the benefits of permanent-excited servo drives in a low voltage environment
  • Replaces existing drives
  • Power range up to 300 W (48 V)
  • Full flexibility of the AKM range in terms of feedback systems, connectors and flange/shaft combinations
  • Controls possible using AKD servo drives
Supplier's Site
Synchronous Servo Motors - AKM™ - Kollmorgen Corporation
Radford, VA, USA
Synchronous Servo Motors
AKM™
Synchronous Servo Motors AKM™
Kollmorgen AKM™ servo motors give you unprecedented choice and flexibility, with more than 500,000 standard products and practically unlimited co-engineered modifications. Selecting the right-fit motor—optimized for your specific application requirements—has never been easier. Features 8 frame sizes, 28 frame/stack combinations Speeds up to 8,000 RPM 75 VDC; 120, 240, 480 VAC windings A wide variety of feedback devices, mountings and seals Direct mate to most Kollmorgen servo drives Windings are rated at 100°C rise over a 40°C ambient while using 155°C (class F) insulation materials cURus, CE Compliant, UL Recognition Options Feedback devices: resolver, SFD, incremental and sine encoders Seals for improved environmental protection Shaft ends closed or open keyway, flat, smooth Dual or single Intercontact connectors, straight or rotatable 24 VDC fail-safe brakes IP67 washdown versions with food-grade greases and finishes Benefits Unprecedented choice and flexibility from a wide range of standard products and co-engineered modifications for an exact fit to your design requirements Best-in-class performance, with industry-leading power density Exceptionally low cogging and low harmonic distortion to ensure smooth performance Easy to commission and use, with plug-and-play motor recognition and full-frequency autotuning on AKD™ Series servo drives

Kollmorgen AKM™ servo motors give you unprecedented choice and flexibility, with more than 500,000 standard products and practically unlimited co-engineered modifications. Selecting the right-fit motor—optimized for your specific application requirements—has never been easier.

Features

  • 8 frame sizes, 28 frame/stack combinations
  • Speeds up to 8,000 RPM
  • 75 VDC; 120, 240, 480 VAC windings
  • A wide variety of feedback devices, mountings and seals
  • Direct mate to most Kollmorgen servo drives
  • Windings are rated at 100°C rise over a 40°C ambient while using 155°C (class F) insulation materials
  • cURus, CE Compliant, UL Recognition

Options

  • Feedback devices: resolver, SFD, incremental and sine encoders
  • Seals for improved environmental protection
  • Shaft ends closed or open keyway, flat, smooth
  • Dual or single Intercontact connectors, straight or rotatable
  • 24 VDC fail-safe brakes
  • IP67 washdown versions with food-grade greases and finishes

Benefits

  • Unprecedented choice and flexibility from a wide range of standard products and co-engineered modifications for an exact fit to your design requirements
  • Best-in-class performance, with industry-leading power density
  • Exceptionally low cogging and low harmonic distortion to ensure smooth performance
  • Easy to commission and use, with plug-and-play motor recognition and full-frequency autotuning on AKD™ Series servo drives
Supplier's Site
Washdown and Food Grade Servo Motors - AKM™ - Kollmorgen Corporation
Radford, VA, USA
Washdown and Food Grade Servo Motors
AKM™
Washdown and Food Grade Servo Motors AKM™
Kollmorgen AKM™ Washdown and Washdown Food Series motors are available in frame sizes 2 through 6. These innovative motors incorporate our industry-leading AKM electromagnetics within a housing protected by a 2-K coating and IP67-rated seal configuration. Stainless steel hardware is used on all precision interfaces. The food-grade model incorporates greases that are safe for incidental contact and consumption. Features Frame sizes 2 through 6 Static torques from 1 to 25 N-m Available with a wide range of standard lengths, windings, feedback systems and connection technologies Resistant to corrosive chemicals including highly alkaline or acidic cleaning products Food-grade version complies with FDA requirements, including lubricants and materials safe for incidental contact and consumption IP67 seal design featuring PTFE shaft seal Stainless steel shaft Benefits Ideal for applications subject to strict hygiene regulations A cost-effective solution for any application that requires periodic washdown Increased motor life Higher purification rating No additional cover or special protection required for the motor casing Meets the needs of a wide range of applications without requiring expensive, high-grade stainless steel for the motor casing Stainless steel used for motor shaft, screws and connectors

Kollmorgen AKM™ Washdown and Washdown Food Series motors are available in frame sizes 2 through 6. These innovative motors incorporate our industry-leading AKM electromagnetics within a housing protected by a 2-K coating and IP67-rated seal configuration. Stainless steel hardware is used on all precision interfaces. The food-grade model incorporates greases that are safe for incidental contact and consumption.

Features

  • Frame sizes 2 through 6
  • Static torques from 1 to 25 N-m
  • Available with a wide range of standard lengths, windings, feedback systems and connection technologies
  • Resistant to corrosive chemicals including highly alkaline or acidic cleaning products
  • Food-grade version complies with FDA requirements, including lubricants and materials safe for incidental contact and consumption
  • IP67 seal design featuring PTFE shaft seal
  • Stainless steel shaft

Benefits

  • Ideal for applications subject to strict hygiene regulations
  • A cost-effective solution for any application that requires periodic washdown
  • Increased motor life
  • Higher purification rating
  • No additional cover or special protection required for the motor casing
  • Meets the needs of a wide range of applications without requiring expensive, high-grade stainless steel for the motor casing
  • Stainless steel used for motor shaft, screws and connectors
Supplier's Site Datasheet

Technical Specifications

  Kollmorgen Corporation Kollmorgen Corporation Kollmorgen Corporation
Product Category DC Servomotors Brushless Motors Brushless Motors
Product Number AKM™ AKM™ AKM™
Product Name Low Voltage DC Servo Motor Synchronous Servo Motors Washdown and Food Grade Servo Motors
DC Construction Permanent-Excited
Standard DC Voltage 24V; 48V
DC Voltage Range 24.0 to 48.0 VDC
Output Power 0.4021 HP 0.1072 to 26.13 HP 0.1206 to 8.52 HP
Continuous Current 2.73 to 9.1 amps 1.16 to 67 amps 1.37 to 22.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type Servomotor
Standard DC Voltage 24V
Output Power 94 HP
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A430P-SJ72AA - Allen-Bradley / Rockwell Automation
Specs
Motor Type AC Servo; Servomotor
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 5000 rpm
View Details
2 suppliers
08ECP20 Ultra EC Slotless Brushless DC motor - 08ECP20 8B 84 - Portescap
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
Brushless DC-Servomotors Series 2057 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 24.0 VDC
Torque Constant 1.34 in-oz/amp (9.46 mN-m/amp)
View Details