Kollmorgen Corporation Servo Drive AKD®

Description
The Kollmorgen AKD® Series includes a complete range of Ethernet-based servo drives that are fast, feature-rich, flexible and easy to integrate into any application. These next-generation drives offer plug-and-play commissioning for instant, seamless access to everything in your machine. Paired with our best-in-class servo components, AKD drives offer industry-leading performance, communication options and power levels—all in a smaller footprint. Features Can be embedded with our innovative Kollmorgen Automation Suite™ for high-performance single- and multi-axis systems Kollmorgen WorkBench graphical user interface for easy set-up and programming Plug-and-play compatibility with Kollmorgen motors Digital signal processor control supports reliable, repeatable steps Optically isolated I/O with screw terminal I/O connectors Highest bandwidth torque-and-velocity loops. Fastest digital current loop in the market. Full-frequency, wizard-based autotuning Fast data acquisition with PC-compatible TCP/IP Ethernet service channel Real-time performance feedback Feedback Devices: Smart Feedback Devices (SFD), EnDat2.2, 01, BiSS, Analog Sine/Cos encoder, incremental encoder, HIPERFACE®, and resolver Multiple bus choices for system optimization, including EtherCAT®, SynqNet™, Modbus/TCP, CANopen®, EtherNet/IP and PROFINET. SIL-qualified, over-voltage, current, and temperature detection provided for added dependability Option cards available to increase I/O, add NVRAM and boost processing power Benefits Easy to use, with plug-and-play motor setup, advanced autotuning, and an intuitive graphical interface for programming and troubleshooting The fastest drive in its class for the most precise motion and highest throughput Versatile, with support for multiple Ethernet connectivity options, feedback devices, bus choices and additional options Robust, compact design with industry-leading power density Available in power ranges to suit virtually any application requirement
Description
The Kollmorgen AKD® Series includes a complete range of Ethernet-based servo drives that are fast, feature-rich, flexible and easy to integrate into any application. These next-generation drives offer plug-and-play commissioning for instant, seamless access to everything in your machine. Paired with our best-in-class servo components, AKD drives offer industry-leading performance, communication options and power levels—all in a smaller footprint. Features Can be embedded with our innovative Kollmorgen Automation Suite™ for high-performance single- and multi-axis systems Kollmorgen WorkBench graphical user interface for easy set-up and programming Plug-and-play compatibility with Kollmorgen motors Digital signal processor control supports reliable, repeatable steps Optically isolated I/O with screw terminal I/O connectors Highest bandwidth torque-and-velocity loops. Fastest digital current loop in the market. Full-frequency, wizard-based autotuning Fast data acquisition with PC-compatible TCP/IP Ethernet service channel Real-time performance feedback Feedback Devices: Smart Feedback Devices (SFD), EnDat2.2, 01, BiSS, Analog Sine/Cos encoder, incremental encoder, HIPERFACE®, and resolver Multiple bus choices for system optimization, including EtherCAT®, SynqNet™, Modbus/TCP, CANopen®, EtherNet/IP and PROFINET. SIL-qualified, over-voltage, current, and temperature detection provided for added dependability Option cards available to increase I/O, add NVRAM and boost processing power Benefits Easy to use, with plug-and-play motor setup, advanced autotuning, and an intuitive graphical interface for programming and troubleshooting The fastest drive in its class for the most precise motion and highest throughput Versatile, with support for multiple Ethernet connectivity options, feedback devices, bus choices and additional options Robust, compact design with industry-leading power density Available in power ranges to suit virtually any application requirement

Suppliers

Company
Product
Description
Supplier Links
Servo Drive - AKD® - Kollmorgen Corporation
Radford, VA, USA
Servo Drive
AKD®
Servo Drive AKD®
The Kollmorgen AKD® Series includes a complete range of Ethernet-based servo drives that are fast, feature-rich, flexible and easy to integrate into any application. These next-generation drives offer plug-and-play commissioning for instant, seamless access to everything in your machine. Paired with our best-in-class servo components, AKD drives offer industry-leading performance, communication options and power levels—all in a smaller footprint. Features Can be embedded with our innovative Kollmorgen Automation Suite™ for high-performance single- and multi-axis systems Kollmorgen WorkBench graphical user interface for easy set-up and programming Plug-and-play compatibility with Kollmorgen motors Digital signal processor control supports reliable, repeatable steps Optically isolated I/O with screw terminal I/O connectors Highest bandwidth torque-and-velocity loops. Fastest digital current loop in the market. Full-frequency, wizard-based autotuning Fast data acquisition with PC-compatible TCP/IP Ethernet service channel Real-time performance feedback Feedback Devices: Smart Feedback Devices (SFD), EnDat2.2, 01, BiSS, Analog Sine/Cos encoder, incremental encoder, HIPERFACE®, and resolver Multiple bus choices for system optimization, including EtherCAT®, SynqNet™, Modbus/TCP, CANopen®, EtherNet/IP and PROFINET. SIL-qualified, over-voltage, current, and temperature detection provided for added dependability Option cards available to increase I/O, add NVRAM and boost processing power Benefits Easy to use, with plug-and-play motor setup, advanced autotuning, and an intuitive graphical interface for programming and troubleshooting The fastest drive in its class for the most precise motion and highest throughput Versatile, with support for multiple Ethernet connectivity options, feedback devices, bus choices and additional options Robust, compact design with industry-leading power density Available in power ranges to suit virtually any application requirement

The Kollmorgen AKD® Series includes a complete range of Ethernet-based servo drives that are fast, feature-rich, flexible and easy to integrate into any application. These next-generation drives offer plug-and-play commissioning for instant, seamless access to everything in your machine. Paired with our best-in-class servo components, AKD drives offer industry-leading performance, communication options and power levels—all in a smaller footprint.

Features

  • Can be embedded with our innovative Kollmorgen Automation Suite™ for high-performance single- and multi-axis systems
  • Kollmorgen WorkBench graphical user interface for easy set-up and programming
  • Plug-and-play compatibility with Kollmorgen motors
  • Digital signal processor control supports reliable, repeatable steps
  • Optically isolated I/O with screw terminal I/O connectors
  • Highest bandwidth torque-and-velocity loops. Fastest digital current loop in the market.
  • Full-frequency, wizard-based autotuning
  • Fast data acquisition with PC-compatible TCP/IP Ethernet service channel
  • Real-time performance feedback
  • Feedback Devices: Smart Feedback Devices (SFD), EnDat2.2, 01, BiSS, Analog Sine/Cos encoder, incremental encoder, HIPERFACE®, and resolver
  • Multiple bus choices for system optimization, including EtherCAT®, SynqNet™, Modbus/TCP, CANopen®, EtherNet/IP and PROFINET.
  • SIL-qualified, over-voltage, current, and temperature detection provided for added dependability
  • Option cards available to increase I/O, add NVRAM and boost processing power

Benefits

  • Easy to use, with plug-and-play motor setup, advanced autotuning, and an intuitive graphical interface for programming and troubleshooting
  • The fastest drive in its class for the most precise motion and highest throughput
  • Versatile, with support for multiple Ethernet connectivity options, feedback devices, bus choices and additional options
  • Robust, compact design with industry-leading power density
  • Available in power ranges to suit virtually any application requirement
Supplier's Site

Technical Specifications

  Kollmorgen Corporation
Product Category Motion Controllers
Product Number AKD®
Product Name Servo Drive
Product Multi-Axis (optional feature)
Resolution 27 bits
Setup Computer
Servo Feedback Resolver; Incremental Encoder; Sine / Cosine; Other; Smart Feedback Device, EnDat2.2, 01, BiSS, HIPERFACE
Configuration Stand Alone
Unlock Full Specs
to access all available technical data