Kollmorgen Corporation Programmable Drive, Multi-Axis Master AKD PDMM®

Description
The AKD PDMM® combines an AKD servo drive with a powerful, embedded motion controller in a single, compact package that can control up to 64 axes on your machine. It provides integrated control for multiple high-performance axes, complete I/O and HMI interfaces, and includes the full automation capabilities of Kollmorgen Automation Suite™ — giving you a single, scalable development environment for both AKD PDMM® and PCMM-based machines. Features Kollmorgen Automation Suite™ provides fully integrated programming, testing, setup and commissioning Embedded web server utility simplifies service Control 20 axes or more while reducing machine footprint:: EtherCAT multi-axis master motion controller integrated with a standard AKD® drive axis Full IEC61131-3 soft PLC for machine control, with support for all 5 programming languages Choice of PLCopen for motion or Pipe Network™ for programming motion control 32 kB non-volatile memory stores machine data to eliminate scrap upon restart after power failure SD Card slot simplifies backup and commissioning, with no PC required Onboard I/O includes 13 digital inputs, 4 digital outputs, 1 analog input, 1 analog output (expandable with AKT series of remote I/O) Works with Kollmorgen Visualization Builder™ for programming AKI human-machine interface panels Enables plug-and-play compatibility with your servo motor Provides access to all the advantages of Kollmorgen´s breadth of motor platforms including AKM®, CDDR™, and other direct-drive technologies Supports real-time performance feedback from Smart Feedback Devices (SFD), EnDat2.2, 01, BiSS, Analog Sine/Cos encoder, incremental encoder, HIPERFACE®, and resolver Full-frequency autotuning ensures perfect motion across the performance spectrum Benefits Reduce panel space, wiring costs and build time with an AKD servo drive axis and a multi-axis programmable machine and motion controller in a single package—eliminating the need for a separate controller in many applications Accelerate design time and simplify integration by using a single, scalable development environment to program AKD PDMM® as well as PAC-based applications up to 128 axes Minimize risk and maximize performance with our industry-leading AKD drive hardware integrated with the proven architecture of Kollmorgen Automation Suite Deliver advanced features in a higher-performing machine with the advantages of Pipe Network™ and Kollmorgen co-engineering capabilities Control multiple high-performance servo axes without the need for a separate controller, saving cabinet space and wiring costs Build a complete system with optimal performance using drives, motors, I/O modules, HMI panels and other components designed to work together
Description
The AKD PDMM® combines an AKD servo drive with a powerful, embedded motion controller in a single, compact package that can control up to 64 axes on your machine. It provides integrated control for multiple high-performance axes, complete I/O and HMI interfaces, and includes the full automation capabilities of Kollmorgen Automation Suite™ — giving you a single, scalable development environment for both AKD PDMM® and PCMM-based machines. Features Kollmorgen Automation Suite™ provides fully integrated programming, testing, setup and commissioning Embedded web server utility simplifies service Control 20 axes or more while reducing machine footprint:: EtherCAT multi-axis master motion controller integrated with a standard AKD® drive axis Full IEC61131-3 soft PLC for machine control, with support for all 5 programming languages Choice of PLCopen for motion or Pipe Network™ for programming motion control 32 kB non-volatile memory stores machine data to eliminate scrap upon restart after power failure SD Card slot simplifies backup and commissioning, with no PC required Onboard I/O includes 13 digital inputs, 4 digital outputs, 1 analog input, 1 analog output (expandable with AKT series of remote I/O) Works with Kollmorgen Visualization Builder™ for programming AKI human-machine interface panels Enables plug-and-play compatibility with your servo motor Provides access to all the advantages of Kollmorgen´s breadth of motor platforms including AKM®, CDDR™, and other direct-drive technologies Supports real-time performance feedback from Smart Feedback Devices (SFD), EnDat2.2, 01, BiSS, Analog Sine/Cos encoder, incremental encoder, HIPERFACE®, and resolver Full-frequency autotuning ensures perfect motion across the performance spectrum Benefits Reduce panel space, wiring costs and build time with an AKD servo drive axis and a multi-axis programmable machine and motion controller in a single package—eliminating the need for a separate controller in many applications Accelerate design time and simplify integration by using a single, scalable development environment to program AKD PDMM® as well as PAC-based applications up to 128 axes Minimize risk and maximize performance with our industry-leading AKD drive hardware integrated with the proven architecture of Kollmorgen Automation Suite Deliver advanced features in a higher-performing machine with the advantages of Pipe Network™ and Kollmorgen co-engineering capabilities Control multiple high-performance servo axes without the need for a separate controller, saving cabinet space and wiring costs Build a complete system with optimal performance using drives, motors, I/O modules, HMI panels and other components designed to work together

Suppliers

Company
Product
Description
Supplier Links
Programmable Drive, Multi-Axis Master - AKD PDMM® - Kollmorgen Corporation
Radford, VA, USA
Programmable Drive, Multi-Axis Master
AKD PDMM®
Programmable Drive, Multi-Axis Master AKD PDMM®
The AKD PDMM® combines an AKD servo drive with a powerful, embedded motion controller in a single, compact package that can control up to 64 axes on your machine. It provides integrated control for multiple high-performance axes, complete I/O and HMI interfaces, and includes the full automation capabilities of Kollmorgen Automation Suite™ — giving you a single, scalable development environment for both AKD PDMM® and PCMM-based machines. Features Kollmorgen Automation Suite™ provides fully integrated programming, testing, setup and commissioning Embedded web server utility simplifies service Control 20 axes or more while reducing machine footprint:: EtherCAT multi-axis master motion controller integrated with a standard AKD® drive axis Full IEC61131-3 soft PLC for machine control, with support for all 5 programming languages Choice of PLCopen for motion or Pipe Network™ for programming motion control 32 kB non-volatile memory stores machine data to eliminate scrap upon restart after power failure SD Card slot simplifies backup and commissioning, with no PC required Onboard I/O includes 13 digital inputs, 4 digital outputs, 1 analog input, 1 analog output (expandable with AKT series of remote I/O) Works with Kollmorgen Visualization Builder™ for programming AKI human-machine interface panels Enables plug-and-play compatibility with your servo motor Provides access to all the advantages of Kollmorgen´s breadth of motor platforms including AKM®, CDDR™, and other direct-drive technologies Supports real-time performance feedback from Smart Feedback Devices (SFD), EnDat2.2, 01, BiSS, Analog Sine/Cos encoder, incremental encoder, HIPERFACE®, and resolver Full-frequency autotuning ensures perfect motion across the performance spectrum Benefits Reduce panel space, wiring costs and build time with an AKD servo drive axis and a multi-axis programmable machine and motion controller in a single package—eliminating the need for a separate controller in many applications Accelerate design time and simplify integration by using a single, scalable development environment to program AKD PDMM® as well as PAC-based applications up to 128 axes Minimize risk and maximize performance with our industry-leading AKD drive hardware integrated with the proven architecture of Kollmorgen Automation Suite Deliver advanced features in a higher-performing machine with the advantages of Pipe Network™ and Kollmorgen co-engineering capabilities Control multiple high-performance servo axes without the need for a separate controller, saving cabinet space and wiring costs Build a complete system with optimal performance using drives, motors, I/O modules, HMI panels and other components designed to work together

The AKD PDMM® combines an AKD servo drive with a powerful, embedded motion controller in a single, compact package that can control up to 64 axes on your machine. It provides integrated control for multiple high-performance axes, complete I/O and HMI interfaces, and includes the full automation capabilities of Kollmorgen Automation Suite™ — giving you a single, scalable development environment for both AKD PDMM® and PCMM-based machines.

Features

  • Kollmorgen Automation Suite™ provides fully integrated programming, testing, setup and commissioning
  • Embedded web server utility simplifies service
  • Control 20 axes or more while reducing machine footprint::
    • EtherCAT multi-axis master motion controller integrated with a standard AKD® drive axis
    • Full IEC61131-3 soft PLC for machine control, with support for all 5 programming languages
    • Choice of PLCopen for motion or Pipe Network™ for programming motion control
    • 32 kB non-volatile memory stores machine data to eliminate scrap upon restart after power failure
    • SD Card slot simplifies backup and commissioning, with no PC required
    • Onboard I/O includes 13 digital inputs, 4 digital outputs, 1 analog input, 1 analog output (expandable with AKT series of remote I/O)
  • Works with Kollmorgen Visualization Builder™ for programming AKI human-machine interface panels
  • Enables plug-and-play compatibility with your servo motor
  • Provides access to all the advantages of Kollmorgen´s breadth of motor platforms including AKM®, CDDR™, and other direct-drive technologies
  • Supports real-time performance feedback from Smart Feedback Devices (SFD), EnDat2.2, 01, BiSS, Analog Sine/Cos encoder, incremental encoder, HIPERFACE®, and resolver
  • Full-frequency autotuning ensures perfect motion across the performance spectrum

Benefits

  • Reduce panel space, wiring costs and build time with an AKD servo drive axis and a multi-axis programmable machine and motion controller in a single package—eliminating the need for a separate controller in many applications
  • Accelerate design time and simplify integration by using a single, scalable development environment to program AKD PDMM® as well as PAC-based applications up to 128 axes
  • Minimize risk and maximize performance with our industry-leading AKD drive hardware integrated with the proven architecture of Kollmorgen Automation Suite
  • Deliver advanced features in a higher-performing machine with the advantages of Pipe Network™ and Kollmorgen co-engineering capabilities
  • Control multiple high-performance servo axes without the need for a separate controller, saving cabinet space and wiring costs
  • Build a complete system with optimal performance using drives, motors, I/O modules, HMI panels and other components designed to work together
Supplier's Site

Technical Specifications

  Kollmorgen Corporation
Product Category Motion Controllers
Product Number AKD PDMM®
Product Name Programmable Drive, Multi-Axis Master
Product Multi-Axis
Unlock Full Specs
to access all available technical data