Kollmorgen Corporation Programmable Drive AKD® BASIC

Description
The AKD® BASIC Series provides all the performance features of our AKD Series, along with built-in machine and motion control that can be programmed in BASIC using Kollmorgen’s integrated development environment. With control functions on the drive itself, there’s no need for a separate PLC—reducing design time, wiring requirements and panel space while enabling more complex processes and higher performance. Features Machine control and high-performance motion controller built in to the drive for 1.5-axis control (1 real, 1 virtual axis) Standard version: 7 configurable digital inputs (+1 dedicated to enable) 2 configurable digital outputs (+1 fault relay) 1 analog input and 1 analog output Service port for commissioning, programming and Modbus TCP/IP Expanded I/O version: 20 digital inputs (1 dedicated to enable) 12 digital outputs (1 dedicated fault relay) 2 analog inputs and 2 analog outputs SD memory card for program and parameter storage Service port for commissioning, programming and Modbus TCP/IP Available in the same power and voltage levels as our AKD® Series BASIC programming language, including the ability to use conditional statements Programming interface is a standard feature of AKD WorkBench, and includes ease-of-use features such as automatic syntax highlighting, auto-complete, auto-format and code templates Source code lockout feature with password protection Benefits With the addition of an on-drive BASIC-programmable drive/controller, the AKD® Series achieves a new milestone for versatility and ease of use AKD BASIC allows single-axis applications to be handled in the same package sizes as the standard AKD drive, without the need for a separate controller The Expanded I/O version integrates additional digital and analog inputs/outputs, eliminating the need for remote I/O and providing even greater capability to serve as a complete machine/motion control package Eliminating the need for a separate PLC substantially reduces design time, wiring requirements, panel space and overall cost BASIC programming language is widely used, easy to learn, and enables quicker programming of more complex motion processes BASIC supports conditional statements, camming, S-curve, limitless motion profiles and other techniques for more advanced motion Menu-driven programming within AKD WorkBench offers intelligent formatting, templates and debugging capabilities to speed development and assist in code documentation Expanded I/O version supports SD memory card for easy program transfer and maintenance, without the need for a PC Source code lockout protects your intellectual property and your machine’s differentiating features
Description
The AKD® BASIC Series provides all the performance features of our AKD Series, along with built-in machine and motion control that can be programmed in BASIC using Kollmorgen’s integrated development environment. With control functions on the drive itself, there’s no need for a separate PLC—reducing design time, wiring requirements and panel space while enabling more complex processes and higher performance. Features Machine control and high-performance motion controller built in to the drive for 1.5-axis control (1 real, 1 virtual axis) Standard version: 7 configurable digital inputs (+1 dedicated to enable) 2 configurable digital outputs (+1 fault relay) 1 analog input and 1 analog output Service port for commissioning, programming and Modbus TCP/IP Expanded I/O version: 20 digital inputs (1 dedicated to enable) 12 digital outputs (1 dedicated fault relay) 2 analog inputs and 2 analog outputs SD memory card for program and parameter storage Service port for commissioning, programming and Modbus TCP/IP Available in the same power and voltage levels as our AKD® Series BASIC programming language, including the ability to use conditional statements Programming interface is a standard feature of AKD WorkBench, and includes ease-of-use features such as automatic syntax highlighting, auto-complete, auto-format and code templates Source code lockout feature with password protection Benefits With the addition of an on-drive BASIC-programmable drive/controller, the AKD® Series achieves a new milestone for versatility and ease of use AKD BASIC allows single-axis applications to be handled in the same package sizes as the standard AKD drive, without the need for a separate controller The Expanded I/O version integrates additional digital and analog inputs/outputs, eliminating the need for remote I/O and providing even greater capability to serve as a complete machine/motion control package Eliminating the need for a separate PLC substantially reduces design time, wiring requirements, panel space and overall cost BASIC programming language is widely used, easy to learn, and enables quicker programming of more complex motion processes BASIC supports conditional statements, camming, S-curve, limitless motion profiles and other techniques for more advanced motion Menu-driven programming within AKD WorkBench offers intelligent formatting, templates and debugging capabilities to speed development and assist in code documentation Expanded I/O version supports SD memory card for easy program transfer and maintenance, without the need for a PC Source code lockout protects your intellectual property and your machine’s differentiating features

Suppliers

Company
Product
Description
Supplier Links
Programmable Drive - AKD® BASIC - Kollmorgen Corporation
Radford, VA, USA
Programmable Drive
AKD® BASIC
Programmable Drive AKD® BASIC
The AKD® BASIC Series provides all the performance features of our AKD Series, along with built-in machine and motion control that can be programmed in BASIC using Kollmorgen’s integrated development environment. With control functions on the drive itself, there’s no need for a separate PLC—reducing design time, wiring requirements and panel space while enabling more complex processes and higher performance. Features Machine control and high-performance motion controller built in to the drive for 1.5-axis control (1 real, 1 virtual axis) Standard version: 7 configurable digital inputs (+1 dedicated to enable) 2 configurable digital outputs (+1 fault relay) 1 analog input and 1 analog output Service port for commissioning, programming and Modbus TCP/IP Expanded I/O version: 20 digital inputs (1 dedicated to enable) 12 digital outputs (1 dedicated fault relay) 2 analog inputs and 2 analog outputs SD memory card for program and parameter storage Service port for commissioning, programming and Modbus TCP/IP Available in the same power and voltage levels as our AKD® Series BASIC programming language, including the ability to use conditional statements Programming interface is a standard feature of AKD WorkBench, and includes ease-of-use features such as automatic syntax highlighting, auto-complete, auto-format and code templates Source code lockout feature with password protection Benefits With the addition of an on-drive BASIC-programmable drive/controller, the AKD® Series achieves a new milestone for versatility and ease of use AKD BASIC allows single-axis applications to be handled in the same package sizes as the standard AKD drive, without the need for a separate controller The Expanded I/O version integrates additional digital and analog inputs/outputs, eliminating the need for remote I/O and providing even greater capability to serve as a complete machine/motion control package Eliminating the need for a separate PLC substantially reduces design time, wiring requirements, panel space and overall cost BASIC programming language is widely used, easy to learn, and enables quicker programming of more complex motion processes BASIC supports conditional statements, camming, S-curve, limitless motion profiles and other techniques for more advanced motion Menu-driven programming within AKD WorkBench offers intelligent formatting, templates and debugging capabilities to speed development and assist in code documentation Expanded I/O version supports SD memory card for easy program transfer and maintenance, without the need for a PC Source code lockout protects your intellectual property and your machine’s differentiating features

The AKD® BASIC Series provides all the performance features of our AKD Series, along with built-in machine and motion control that can be programmed in BASIC using Kollmorgen’s integrated development environment. With control functions on the drive itself, there’s no need for a separate PLC—reducing design time, wiring requirements and panel space while enabling more complex processes and higher performance.

Features

  • Machine control and high-performance motion controller built in to the drive for 1.5-axis control (1 real, 1 virtual axis)
  • Standard version:
    • 7 configurable digital inputs (+1 dedicated to enable)
    • 2 configurable digital outputs (+1 fault relay)
    • 1 analog input and 1 analog output
    • Service port for commissioning, programming and Modbus TCP/IP
  • Expanded I/O version:
    • 20 digital inputs (1 dedicated to enable)
    • 12 digital outputs (1 dedicated fault relay)
    • 2 analog inputs and 2 analog outputs
    • SD memory card for program and parameter storage
    • Service port for commissioning, programming and Modbus TCP/IP
  • Available in the same power and voltage levels as our AKD® Series
  • BASIC programming language, including the ability to use conditional statements
  • Programming interface is a standard feature of AKD WorkBench, and includes ease-of-use features such as automatic syntax highlighting, auto-complete, auto-format and code templates
  • Source code lockout feature with password protection

Benefits

  • With the addition of an on-drive BASIC-programmable drive/controller, the AKD® Series achieves a new milestone for versatility and ease of use
  • AKD BASIC allows single-axis applications to be handled in the same package sizes as the standard AKD drive, without the need for a separate controller
  • The Expanded I/O version integrates additional digital and analog inputs/outputs, eliminating the need for remote I/O and providing even greater capability to serve as a complete machine/motion control package
  • Eliminating the need for a separate PLC substantially reduces design time, wiring requirements, panel space and overall cost
  • BASIC programming language is widely used, easy to learn, and enables quicker programming of more complex motion processes
  • BASIC supports conditional statements, camming, S-curve, limitless motion profiles and other techniques for more advanced motion
  • Menu-driven programming within AKD WorkBench offers intelligent formatting, templates and debugging capabilities to speed development and assist in code documentation
  • Expanded I/O version supports SD memory card for easy program transfer and maintenance, without the need for a PC
  • Source code lockout protects your intellectual property and your machine’s differentiating features
Supplier's Site

Technical Specifications

  Kollmorgen Corporation
Product Category Motion Controllers
Product Number AKD® BASIC
Product Name Programmable Drive
Resolution 27 bits
Axes 1.0
Setup Computer
Features Auxiliary I/O
Configuration Stand Alone
Unlock Full Specs
to access all available technical data