Danaher Corporation Current Sensors AK 50 B10

Description
CURRENT SENSOR TRANSDUCER
Request a Quote Datasheet
Description
CURRENT SENSOR TRANSDUCER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 398-AK50B10-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
398-AK50B10-ND
Current Sensors 398-AK50B10-ND
CURRENT SENSOR TRANSDUCER

CURRENT SENSOR TRANSDUCER

Buy Now Datasheet
Current Transducer, 50A, Ac 10V O/p; Sensor Output Lem - 44W8056 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, 50A, Ac 10V O/p; Sensor Output Lem
44W8056
Current Transducer, 50A, Ac 10V O/p; Sensor Output Lem 44W8056
CURRENT TRANSDUCER, 50A, AC 10V O/P; Sensor Output:Voltage; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:-; Response Time:-; Accuracy %:1%; Product Range:AK-B Series; RoHS Compliant: Yes

CURRENT TRANSDUCER, 50A, AC 10V O/P; Sensor Output:Voltage; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:-; Response Time:-; Accuracy %:1%; Product Range:AK-B Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 398-AK50B10-ND 44W8056
Product Name Current Sensors Current Transducer, 50A, Ac 10V O/p; Sensor Output Lem
Mounting / Configuration Module, Single Pass Through
Electrical Output Voltage Voltage
Operating Temperature -4 to 122 F (-20 to 50 C)
Current 10 to 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS770LCB-100B-PFF-T - 844536-ACS770LCB-100B-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Broadband Current Probe - Model BCP-614 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Current Sensors - 2548320-1 - TE Connectivity
Specs
Current 2500 amps
Voltage 600 volts
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details