Tektronix, Inc. Probe Amplifier ADA400A

Description
The ADA400A is a 1 MHz Probe Amplifier from Tektronix. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Active Differential Preamplifier 10 µV/div Sensitivity Typically 100 dB CMRR DC to 10 kHz Integral Probe Power with TEKPROBE™ BNC Mechanical Analysis Audio Design Biomedical Research (Not Certified For Patient Connection) Medical Equipment (Not Certified For Patient Connection) The ADA400A Differential Preamplifier allows direct oscilloscope measurements of very low amplitude voltages and signals which are not ground referenced. The high impedance of both inputs eliminates the need to add additional ground points in the DUT, thereby avoiding circulating currents which disturb the measurement or the circuit. The high gain and extremely high common mode rejection provide usable measurements of voltages as low as 5 µV, even in high noise environments. Selectable bandwidth limiting reduces normal mode noise from digital logic, switch mode power supplies and line frequency sources. Adjustable differential offset allows the user to null out transducer bridge bias and galvanic potential from the test setup. An "infinite impedance" mode can be selected in the two highest gain ranges allowing accurate measurements of signals with high source impedance.
Datasheet
Description
The ADA400A is a 1 MHz Probe Amplifier from Tektronix. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Active Differential Preamplifier 10 µV/div Sensitivity Typically 100 dB CMRR DC to 10 kHz Integral Probe Power with TEKPROBE™ BNC Mechanical Analysis Audio Design Biomedical Research (Not Certified For Patient Connection) Medical Equipment (Not Certified For Patient Connection) The ADA400A Differential Preamplifier allows direct oscilloscope measurements of very low amplitude voltages and signals which are not ground referenced. The high impedance of both inputs eliminates the need to add additional ground points in the DUT, thereby avoiding circulating currents which disturb the measurement or the circuit. The high gain and extremely high common mode rejection provide usable measurements of voltages as low as 5 µV, even in high noise environments. Selectable bandwidth limiting reduces normal mode noise from digital logic, switch mode power supplies and line frequency sources. Adjustable differential offset allows the user to null out transducer bridge bias and galvanic potential from the test setup. An "infinite impedance" mode can be selected in the two highest gain ranges allowing accurate measurements of signals with high source impedance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe Amplifier - ADA400A - ValueTronics International, Inc.
Elgin, IL, USA
Probe Amplifier
ADA400A
Probe Amplifier ADA400A
The ADA400A is a 1 MHz Probe Amplifier from Tektronix. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Active Differential Preamplifier 10 µV/div Sensitivity Typically 100 dB CMRR DC to 10 kHz Integral Probe Power with TEKPROBE™ BNC Mechanical Analysis Audio Design Biomedical Research (Not Certified For Patient Connection) Medical Equipment (Not Certified For Patient Connection) The ADA400A Differential Preamplifier allows direct oscilloscope measurements of very low amplitude voltages and signals which are not ground referenced. The high impedance of both inputs eliminates the need to add additional ground points in the DUT, thereby avoiding circulating currents which disturb the measurement or the circuit. The high gain and extremely high common mode rejection provide usable measurements of voltages as low as 5 µV, even in high noise environments. Selectable bandwidth limiting reduces normal mode noise from digital logic, switch mode power supplies and line frequency sources. Adjustable differential offset allows the user to null out transducer bridge bias and galvanic potential from the test setup. An "infinite impedance" mode can be selected in the two highest gain ranges allowing accurate measurements of signals with high source impedance.

The ADA400A is a 1 MHz Probe Amplifier from Tektronix. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Active Differential Preamplifier
  • 10 µV/div Sensitivity
  • Typically 100 dB CMRR DC to 10 kHz
  • Integral Probe Power with TEKPROBE™ BNC
  • Mechanical Analysis
  • Audio Design
  • Biomedical Research (Not Certified For Patient Connection)
  • Medical Equipment (Not Certified For Patient Connection)

The ADA400A Differential Preamplifier allows direct oscilloscope measurements of very low amplitude voltages and signals which are not ground referenced. The high impedance of both inputs eliminates the need to add additional ground points in the DUT, thereby avoiding circulating currents which disturb the measurement or the circuit.

The high gain and extremely high common mode rejection provide usable measurements of voltages as low as 5 µV, even in high noise environments. Selectable bandwidth limiting reduces normal mode noise from digital logic, switch mode power supplies and line frequency sources.

Adjustable differential offset allows the user to null out transducer bridge bias and galvanic potential from the test setup. An "infinite impedance" mode can be selected in the two highest gain ranges allowing accurate measurements of signals with high source impedance.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number ADA400A
Product Name Probe Amplifier
Unlock Full Specs
to access all available technical data