Amprobe Test Tools Meter, Current Clamp; 400 A; 600 V; 1.18 in. ACDC-400

Description
600 V AC⁄DC, 400 A AC⁄DC, Current Clamp Meter Form and function. This versatile clamp-on instrument incorporates the features desired for testers in its price range. AC/DC Current Up to 400 A AC/DC Voltage Up to 600 V Resistance Measurement Continuity Test Data Hold Max./Min. Recording Relative Measurement Backlight Analog Bargraph Auto or Manual Range Selection Low Battery Indicator Accommodates Conductors Up to 1.18" (30 mm) in Diameter CAT III 600 V Specifications DC Voltage — 400 mV/4 V/40 V/400 V/600 V AC Voltage — 400 mV/4 V/40 V/400 V/600 V AC/DC Current — 40 A/400 A Resistance — 400 ω, 4 kω/40 kω/400 kω, 4 Mω/40 Mω
Description
600 V AC⁄DC, 400 A AC⁄DC, Current Clamp Meter Form and function. This versatile clamp-on instrument incorporates the features desired for testers in its price range. AC/DC Current Up to 400 A AC/DC Voltage Up to 600 V Resistance Measurement Continuity Test Data Hold Max./Min. Recording Relative Measurement Backlight Analog Bargraph Auto or Manual Range Selection Low Battery Indicator Accommodates Conductors Up to 1.18" (30 mm) in Diameter CAT III 600 V Specifications DC Voltage — 400 mV/4 V/40 V/400 V/600 V AC Voltage — 400 mV/4 V/40 V/400 V/600 V AC/DC Current — 40 A/400 A Resistance — 400 ω, 4 kω/40 kω/400 kω, 4 Mω/40 Mω

Suppliers

Company
Product
Description
Supplier Links
Meter, Current Clamp; 400 A; 600 V; 1.18 in. - 70101992 - Allied Electronics, Inc.
Fort Worth, TX, USA
Meter, Current Clamp; 400 A; 600 V; 1.18 in.
70101992
Meter, Current Clamp; 400 A; 600 V; 1.18 in. 70101992
600 V AC⁄DC, 400 A AC⁄DC, Current Clamp Meter Form and function. This versatile clamp-on instrument incorporates the features desired for testers in its price range. AC/DC Current Up to 400 A AC/DC Voltage Up to 600 V Resistance Measurement Continuity Test Data Hold Max./Min. Recording Relative Measurement Backlight Analog Bargraph Auto or Manual Range Selection Low Battery Indicator Accommodates Conductors Up to 1.18" (30 mm) in Diameter CAT III 600 V Specifications DC Voltage — 400 mV/4 V/40 V/400 V/600 V AC Voltage — 400 mV/4 V/40 V/400 V/600 V AC/DC Current — 40 A/400 A Resistance — 400 ω, 4 kω/40 kω/400 kω, 4 Mω/40 Mω

600 V AC⁄DC, 400 A AC⁄DC, Current Clamp Meter
Form and function. This versatile clamp-on instrument incorporates the features desired for testers in its price range.

  • AC/DC Current Up to 400 A
  • AC/DC Voltage Up to 600 V
  • Resistance Measurement
  • Continuity Test
  • Data Hold
  • Max./Min. Recording
  • Relative Measurement
  • Backlight
  • Analog Bargraph
  • Auto or Manual Range Selection
  • Low Battery Indicator
  • Accommodates Conductors Up to 1.18" (30 mm) in Diameter
  • CAT III 600 V
    Specifications
  • DC Voltage — 400 mV/4 V/40 V/400 V/600 V
  • AC Voltage — 400 mV/4 V/40 V/400 V/600 V
  • AC/DC Current — 40 A/400 A
  • Resistance — 400 Ω, 4 kΩ/40 kΩ/400 kΩ, 4 MΩ/40 MΩ
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Multimeters
Product Number 70101992
Product Name Meter, Current Clamp; 400 A; 600 V; 1.18 in.
Form Factor Clamp Meter
Measurement Type AC / DC
Options & Features Battery powered
DC Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

5 1/2 Digits Dual-Display Digital Multimeters - SDM3055 - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
Multimeters - 9064141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test; True RMS Current Measurement; Temperature
View Details
400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details