Amprobe Test Tools Meter, Current Clamp; 400 A; 600 V; 40 Megohms; -20 to 300 degC ACD-6 PRO

Description
600 V, 400 VAC, Digital Clamp-On Multimeter Simple to operate and well-suited for most basic applications. The TRMS version improves performance and reliability. TRMS (ACD-6 TRMS Pro Only) Auto and Manual Ranging Relative Zero Mode Auto Power Off Data Hold Carrying Case Included Large, Easy-to-Read LCD Display Diode Test Audible Continuity Accommodates Conductors Up to 1.77" (45 mm) in Diameter Safety CAT III 600 V Specifications AC Voltage — 4 V/40 V/400 V/600 V DC Voltage — 400 mV/4 V/40 V/400 V/600 V Resistance — 400 ω/4 kω/40 kω/400 kω/4 Mω/40 Mω AC Current — 400 A/1000 A
Description
600 V, 400 VAC, Digital Clamp-On Multimeter Simple to operate and well-suited for most basic applications. The TRMS version improves performance and reliability. TRMS (ACD-6 TRMS Pro Only) Auto and Manual Ranging Relative Zero Mode Auto Power Off Data Hold Carrying Case Included Large, Easy-to-Read LCD Display Diode Test Audible Continuity Accommodates Conductors Up to 1.77" (45 mm) in Diameter Safety CAT III 600 V Specifications AC Voltage — 4 V/40 V/400 V/600 V DC Voltage — 400 mV/4 V/40 V/400 V/600 V Resistance — 400 ω/4 kω/40 kω/400 kω/4 Mω/40 Mω AC Current — 400 A/1000 A

Suppliers

Company
Product
Description
Supplier Links
Meter, Current Clamp; 400 A; 600 V; 40 Megohms; -20 to 300 degC - 70101991 - Allied Electronics, Inc.
Fort Worth, TX, USA
Meter, Current Clamp; 400 A; 600 V; 40 Megohms; -20 to 300 degC
70101991
Meter, Current Clamp; 400 A; 600 V; 40 Megohms; -20 to 300 degC 70101991
600 V, 400 VAC, Digital Clamp-On Multimeter Simple to operate and well-suited for most basic applications. The TRMS version improves performance and reliability. TRMS (ACD-6 TRMS Pro Only) Auto and Manual Ranging Relative Zero Mode Auto Power Off Data Hold Carrying Case Included Large, Easy-to-Read LCD Display Diode Test Audible Continuity Accommodates Conductors Up to 1.77" (45 mm) in Diameter Safety CAT III 600 V Specifications AC Voltage — 4 V/40 V/400 V/600 V DC Voltage — 400 mV/4 V/40 V/400 V/600 V Resistance — 400 ω/4 kω/40 kω/400 kω/4 Mω/40 Mω AC Current — 400 A/1000 A

600 V, 400 VAC, Digital Clamp-On Multimeter
Simple to operate and well-suited for most basic applications. The TRMS version improves performance and reliability.

  • TRMS (ACD-6 TRMS Pro Only)
  • Auto and Manual Ranging
  • Relative Zero Mode
  • Auto Power Off
  • Data Hold
  • Carrying Case Included
  • Large, Easy-to-Read LCD Display
  • Diode Test
  • Audible Continuity
  • Accommodates Conductors Up to 1.77" (45 mm) in Diameter
  • Safety CAT III 600 V
    Specifications
  • AC Voltage — 4 V/40 V/400 V/600 V
  • DC Voltage — 400 mV/4 V/40 V/400 V/600 V
  • Resistance — 400 Ω/4 kΩ/40 kΩ/400 kΩ/4 MΩ/40 MΩ
  • AC Current — 400 A/1000 A
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Ammeters
Product Number 70101991
Product Name Meter, Current Clamp; 400 A; 600 V; 40 Megohms; -20 to 300 degC
Form Factor Clamp Meter
Measurement Type AC / DC
Standards and Certifications CE Marking; UL
Unlock Full Specs
to access all available technical data