Amprobe Test Tools Dual Display Digital Clamp-on Multimeter, TRMS ACD-14 TRMS-PLUS

Description
The ACD-14 TRMS-PLUS is the professionals' choice for both HVAC and Electrical applications due to its complete set of measuring features. Its dual displays allows viewing amperage and voltage simultaneously. True RMS voltage and current measurements for more precise results when measuring in noisy AC environments. Features Dual Displays — Permits simultaneous reading of Amperage and Voltage True RMS for precise measurement results New thin jaws, 5 mm thinner than others to access tight measurement spaces Micro Amps measurement for testing Flame Sensors Capacitance to 3000 μF Temperature with Type-K Thermocouple probe AC and DC Voltage to 600 V Resistance to 40 Mω AC Current to 600 A Frequency measurement Diode test and Continuity Buzzer Hold and Maximum reading functions In rush current Accommodates conductors up to 28 mm (1.1") in diameter Auto ranging Auto power off and low battery indication Rubber over-molded case
Description
The ACD-14 TRMS-PLUS is the professionals' choice for both HVAC and Electrical applications due to its complete set of measuring features. Its dual displays allows viewing amperage and voltage simultaneously. True RMS voltage and current measurements for more precise results when measuring in noisy AC environments. Features Dual Displays — Permits simultaneous reading of Amperage and Voltage True RMS for precise measurement results New thin jaws, 5 mm thinner than others to access tight measurement spaces Micro Amps measurement for testing Flame Sensors Capacitance to 3000 μF Temperature with Type-K Thermocouple probe AC and DC Voltage to 600 V Resistance to 40 Mω AC Current to 600 A Frequency measurement Diode test and Continuity Buzzer Hold and Maximum reading functions In rush current Accommodates conductors up to 28 mm (1.1") in diameter Auto ranging Auto power off and low battery indication Rubber over-molded case

Suppliers

Company
Product
Description
Supplier Links
Dual Display Digital Clamp-on Multimeter, TRMS - 70102083 - Allied Electronics, Inc.
Fort Worth, TX, USA
Dual Display Digital Clamp-on Multimeter, TRMS
70102083
Dual Display Digital Clamp-on Multimeter, TRMS 70102083
The ACD-14 TRMS-PLUS is the professionals' choice for both HVAC and Electrical applications due to its complete set of measuring features. Its dual displays allows viewing amperage and voltage simultaneously. True RMS voltage and current measurements for more precise results when measuring in noisy AC environments. Features Dual Displays — Permits simultaneous reading of Amperage and Voltage True RMS for precise measurement results New thin jaws, 5 mm thinner than others to access tight measurement spaces Micro Amps measurement for testing Flame Sensors Capacitance to 3000 μF Temperature with Type-K Thermocouple probe AC and DC Voltage to 600 V Resistance to 40 Mω AC Current to 600 A Frequency measurement Diode test and Continuity Buzzer Hold and Maximum reading functions In rush current Accommodates conductors up to 28 mm (1.1") in diameter Auto ranging Auto power off and low battery indication Rubber over-molded case

The ACD-14 TRMS-PLUS is the professionals' choice for both HVAC and Electrical applications due to its complete set of measuring features. Its dual displays allows viewing amperage and voltage simultaneously.
True RMS voltage and current measurements for more precise results when measuring in noisy AC environments.
Features

  • Dual Displays — Permits simultaneous reading of Amperage and Voltage
  • True RMS for precise measurement results
  • New thin jaws, 5 mm thinner than others to access tight measurement spaces
  • Micro Amps measurement for testing Flame Sensors
  • Capacitance to 3000 μF
  • Temperature with Type-K Thermocouple probe
  • AC and DC Voltage to 600 V
  • Resistance to 40 MΩ
  • AC Current to 600 A
  • Frequency measurement
  • Diode test and Continuity Buzzer
  • Hold and Maximum reading functions
  • In rush current
  • Accommodates conductors up to 28 mm (1.1") in diameter
  • Auto ranging
  • Auto power off and low battery indication
  • Rubber over-molded case
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Multimeters
Product Number 70102083
Product Name Dual Display Digital Clamp-on Multimeter, TRMS
Form Factor Clamp Meter
Unlock Full Specs
to access all available technical data