Amprobe Test Tools Clamp Meters ACD-14 PLUS

Description
Amprobe ACD-14 PLUS Clamp Meter
Request a Quote
Description
Amprobe ACD-14 PLUS Clamp Meter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clamp Meters - 7944812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamp Meters
7944812
Clamp Meters 7944812
Amprobe ACD-14 PLUS Clamp Meter

Amprobe ACD-14 PLUS Clamp Meter

Supplier's Site
Clamp Meters - 7943070 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamp Meters
7943070
Clamp Meters 7943070
Amprobe ACD-14 PLUS Clamp Meter

Amprobe ACD-14 PLUS Clamp Meter

Supplier's Site
Clamp Meters - 7944815 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamp Meters
7944815
Clamp Meters 7944815
Amprobe ACD-14 PLUS Clamp Meter

Amprobe ACD-14 PLUS Clamp Meter

Supplier's Site
Dual Display Digital Clamp-on Multimeter - 70102082 - Allied Electronics, Inc.
Fort Worth, TX, USA
Dual Display Digital Clamp-on Multimeter
70102082
Dual Display Digital Clamp-on Multimeter 70102082
The ACD-14 PLUS is the professionals' choice for both HVAC and Electrical applications due to its complete set of measuring features. Its dual displays allows viewing amperage and voltage simultaneously. The ACD-14 PLUS meter offers thinner jaws over standard clamp meters. Allowing access to tight measurement areas and still accommodating conductors up to 28 mm. Both meters also measure Capacitance and Frequency. Very versatile clamp multimeters to support all your daily measurement needs. Features Dual Displays — Permits simultaneous reading of Amperage & Voltage AC Current to 600 A New thin jaws, 5 mm thinner than others to access tight measurement spaces Micro Amps measurement for testing Flame Sensors Capacitance to 3000 μF Temperature with Type-K Thermocouple probe AC and DC Voltage to 600 V Resistance to 40 Mω Continuity Buzzer Frequency measurement Diode test Hold and Maximum reading functions In rush current Accommodates conductors up to 28 mm (1.1") diameter Auto ranging Auto power off and low battery indication Rubber over-molded case

The ACD-14 PLUS is the professionals' choice for both HVAC and Electrical applications due to its complete set of measuring features. Its dual displays allows viewing amperage and voltage simultaneously. The
ACD-14 PLUS meter offers thinner jaws over standard clamp meters. Allowing access to tight measurement areas and still accommodating conductors up to 28 mm. Both meters also measure Capacitance and
Frequency. Very versatile clamp multimeters to support all your daily measurement needs.
Features

  • Dual Displays — Permits simultaneous reading of Amperage & Voltage
  • AC Current to 600 A
  • New thin jaws, 5 mm thinner than others to access tight measurement spaces
  • Micro Amps measurement for testing Flame Sensors
  • Capacitance to 3000 μF
  • Temperature with Type-K Thermocouple probe
  • AC and DC Voltage to 600 V
  • Resistance to 40 MΩ
  • Continuity Buzzer
  • Frequency measurement
  • Diode test
  • Hold and Maximum reading functions
  • In rush current
  • Accommodates conductors up to 28 mm (1.1") diameter
  • Auto ranging
  • Auto power off and low battery indication
  • Rubber over-molded case
Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Clamp Meters Digital Multimeters
Product Number 7944812 70102082
Product Name Clamp Meters Dual Display Digital Clamp-on Multimeter
Measurement Type AC; DC
Unlock Full Specs
to access all available technical data

Similar Products

5 1/2 Digits Dual-Display Digital Multimeters - SDM3055 - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
Clamp Meter - PCE-830-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details
UT8805E 5.5 Digit Performance-Series Bench Digital Multimeter - UT8805E - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface LAN, USB, RS232
View Details