Fluke Clip, Test; Nickel; 3 A; 600 V @ CAT IV, 1000 V @ CAT III; 5.6 mm; AC280

Description
Nickel, Voltage Rating 600 V @ CAT IV, 1000 V @ CAT III, Test Clip Hooks SureGrip™ accessories are designed to improve steadiness in slippery hands. Rubber overmolded surfaces and finger-hugging curves give the user a comfortable, reliable grip on the accessory so they can focus on making an accurate measurement. One pair (red, black) of nickel plated clips Profile narrows to 5.6 mm at tip, hook opening 6.4mm at front, 2 mm at base Recommended for use with TL222 and TL224 test leads CAT IV 600 V, CAT III 1000 V, 3 A rating. UL listed One year warranty Increased Functionality with New Jaw Designs Multi-Form Teeth for Better Gripping Improved Finger Holds Better Strain Reliefs AC220 — SureGrip™ Alligator Clip Blunt Tip Grabs Round Screw Heads Insulated, Nickel Plated Jaws Grip Objects Up to 3⁄8" Use with TL222 Test Leads AC280 — SureGrip™ Hook Clip Narrow Profile at Tip, 0.22" Hook Opening from 0.08" at Base to 0.2" at Front Use with TL222 Test Leads AC283 — SureGrip™ Pincer Clip 4.5" Flexible, Insulated Shaft Nickel Plated Pincers Open to 0.2" Use With TL222 Test Leads AC285 — SureGrip™ Large Alligator Clip Multi-Purpose Tooth Pattern Wide Grip Variation from Fine Gauge Wire Up to a 3⁄4" Nut Use with TL224 Test Leads TP220 — SureGrip™ Industrial Test Probe Sharp, 1⁄2" Stainless Steel Tips for Improved Contact Flexible Finger Barrier Improves Grip Use with TL224 Test Leads TL220 — Industrial Test Lead Set Includes Pair: AC220, TP220, TL222 TL222 — Silicone Insulated Test Lead Extremely Flexible Resistant to Heat and Cold Superior Strain Relief
Datasheet
Description
Nickel, Voltage Rating 600 V @ CAT IV, 1000 V @ CAT III, Test Clip Hooks SureGrip™ accessories are designed to improve steadiness in slippery hands. Rubber overmolded surfaces and finger-hugging curves give the user a comfortable, reliable grip on the accessory so they can focus on making an accurate measurement. One pair (red, black) of nickel plated clips Profile narrows to 5.6 mm at tip, hook opening 6.4mm at front, 2 mm at base Recommended for use with TL222 and TL224 test leads CAT IV 600 V, CAT III 1000 V, 3 A rating. UL listed One year warranty Increased Functionality with New Jaw Designs Multi-Form Teeth for Better Gripping Improved Finger Holds Better Strain Reliefs AC220 — SureGrip™ Alligator Clip Blunt Tip Grabs Round Screw Heads Insulated, Nickel Plated Jaws Grip Objects Up to 3⁄8" Use with TL222 Test Leads AC280 — SureGrip™ Hook Clip Narrow Profile at Tip, 0.22" Hook Opening from 0.08" at Base to 0.2" at Front Use with TL222 Test Leads AC283 — SureGrip™ Pincer Clip 4.5" Flexible, Insulated Shaft Nickel Plated Pincers Open to 0.2" Use With TL222 Test Leads AC285 — SureGrip™ Large Alligator Clip Multi-Purpose Tooth Pattern Wide Grip Variation from Fine Gauge Wire Up to a 3⁄4" Nut Use with TL224 Test Leads TP220 — SureGrip™ Industrial Test Probe Sharp, 1⁄2" Stainless Steel Tips for Improved Contact Flexible Finger Barrier Improves Grip Use with TL224 Test Leads TL220 — Industrial Test Lead Set Includes Pair: AC220, TP220, TL222 TL222 — Silicone Insulated Test Lead Extremely Flexible Resistant to Heat and Cold Superior Strain Relief
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clip, Test; Nickel; 3 A; 600 V @ CAT IV, 1000 V @ CAT III; 5.6 mm; - 70146097 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Test; Nickel; 3 A; 600 V @ CAT IV, 1000 V @ CAT III; 5.6 mm;
70146097
Clip, Test; Nickel; 3 A; 600 V @ CAT IV, 1000 V @ CAT III; 5.6 mm; 70146097
Nickel, Voltage Rating 600 V @ CAT IV, 1000 V @ CAT III, Test Clip Hooks SureGrip™ accessories are designed to improve steadiness in slippery hands. Rubber overmolded surfaces and finger-hugging curves give the user a comfortable, reliable grip on the accessory so they can focus on making an accurate measurement. One pair (red, black) of nickel plated clips Profile narrows to 5.6 mm at tip, hook opening 6.4mm at front, 2 mm at base Recommended for use with TL222 and TL224 test leads CAT IV 600 V, CAT III 1000 V, 3 A rating. UL listed One year warranty Increased Functionality with New Jaw Designs Multi-Form Teeth for Better Gripping Improved Finger Holds Better Strain Reliefs AC220 — SureGrip™ Alligator Clip Blunt Tip Grabs Round Screw Heads Insulated, Nickel Plated Jaws Grip Objects Up to 3⁄8" Use with TL222 Test Leads AC280 — SureGrip™ Hook Clip Narrow Profile at Tip, 0.22" Hook Opening from 0.08" at Base to 0.2" at Front Use with TL222 Test Leads AC283 — SureGrip™ Pincer Clip 4.5" Flexible, Insulated Shaft Nickel Plated Pincers Open to 0.2" Use With TL222 Test Leads AC285 — SureGrip™ Large Alligator Clip Multi-Purpose Tooth Pattern Wide Grip Variation from Fine Gauge Wire Up to a 3⁄4" Nut Use with TL224 Test Leads TP220 — SureGrip™ Industrial Test Probe Sharp, 1⁄2" Stainless Steel Tips for Improved Contact Flexible Finger Barrier Improves Grip Use with TL224 Test Leads TL220 — Industrial Test Lead Set Includes Pair: AC220, TP220, TL222 TL222 — Silicone Insulated Test Lead Extremely Flexible Resistant to Heat and Cold Superior Strain Relief

Nickel, Voltage Rating 600 V @ CAT IV, 1000 V @ CAT III, Test Clip Hooks
SureGrip™ accessories are designed to improve steadiness in slippery hands. Rubber overmolded surfaces and finger-hugging curves give the user a comfortable, reliable grip on the accessory so they can focus on making an accurate measurement.

  • One pair (red, black) of nickel plated clips
  • Profile narrows to 5.6 mm at tip, hook opening 6.4mm at front, 2 mm at base
  • Recommended for use with TL222 and TL224 test leads
  • CAT IV 600 V, CAT III 1000 V, 3 A rating. UL listed
  • One year warranty
  • Increased Functionality with New Jaw Designs
  • Multi-Form Teeth for Better Gripping
  • Improved Finger Holds
  • Better Strain Reliefs
    AC220 — SureGrip™ Alligator Clip
  • Blunt Tip Grabs Round Screw Heads
  • Insulated, Nickel Plated Jaws Grip Objects Up to 3⁄8"
  • Use with TL222 Test Leads
    AC280 — SureGrip™ Hook Clip
  • Narrow Profile at Tip, 0.22"
  • Hook Opening from 0.08" at Base to 0.2" at Front
  • Use with TL222 Test Leads
    AC283 — SureGrip™ Pincer Clip
  • 4.5" Flexible, Insulated Shaft
  • Nickel Plated Pincers Open to 0.2"
  • Use With TL222 Test Leads
    AC285 — SureGrip™ Large Alligator Clip
  • Multi-Purpose Tooth Pattern
  • Wide Grip Variation from Fine Gauge Wire Up to a 3⁄4" Nut
  • Use with TL224 Test Leads
    TP220 — SureGrip™ Industrial Test Probe
  • Sharp, 1⁄2" Stainless Steel Tips for Improved Contact
  • Flexible Finger Barrier Improves Grip
  • Use with TL224 Test Leads
    TL220 — Industrial Test Lead Set
  • Includes Pair: AC220, TP220, TL222
    TL222 — Silicone Insulated Test Lead
  • Extremely Flexible
  • Resistant to Heat and Cold
  • Superior Strain Relief
Supplier's Site
Hook Clips Pair, Suregrip, Red/black; For Use With Fluke - 81C7980 - Newark, An Avnet Company
Chicago, IL, United States
Hook Clips Pair, Suregrip, Red/black; For Use With Fluke
81C7980
Hook Clips Pair, Suregrip, Red/black; For Use With Fluke 81C7980
HOOK CLIPS PAIR, SUREGRIP, RED/BLACK; For Use With:TL222 and TL224 Test Leads; Product Range:-; Accessory Type:Hook Clip; Contact Plating:Nickel Plated Contacts; Features:One Red, One Black RoHS Compliant: NA

HOOK CLIPS PAIR, SUREGRIP, RED/BLACK; For Use With:TL222 and TL224 Test Leads; Product Range:-; Accessory Type:Hook Clip; Contact Plating:Nickel Plated Contacts; Features:One Red, One Black RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70146097 81C7980
Product Name Clip, Test; Nickel; 3 A; 600 V @ CAT IV, 1000 V @ CAT III; 5.6 mm; Hook Clips Pair, Suregrip, Red/black; For Use With Fluke
Voltage Rating 600 to 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Connectors - 1300 - Powell Electronics, Inc.
Anderson Power Products
View Details
5 suppliers