Fluke Clip, Alligator; Nickel Plated (Jaw); 1000, 600 V; 10; Red, Black; UL Listed AC220

Description
Nickel Plated Jaw, 10 A, AC220 SureGrip™ Alligator Clip SureGrip™ accessories are designed to improve steadiness in slippery hands. Rubber overmolded surfaces and finger-hugging curves give the user a comfortable, reliable grip on the accessory so they can focus on making an accurate measurement. One pair (red, black) of small, insulated, nickel plated jaws Blunt tip grabs round screw heads up to 9.5 mm Recommended for use with TL222 and TL224 test leads CAT IV 600 V, CAT III 1000 V, 10 A rating. UL listed One year warranty Increased Functionality with New Jaw Designs Multi-Form Teeth for Better Gripping Improved Finger Holds Better Strain Reliefs AC220 — SureGrip™ Alligator Clip Blunt Tip Grabs Round Screw Heads Insulated, Nickel Plated Jaws Grip Objects Up to 3⁄8" Use with TL222 Test Leads AC280 — SureGrip™ Hook Clip Narrow Profile at Tip, 0.22" Hook Opening from 0.08" at Base to 0.2" at Front Use with TL222 Test Leads AC283 — SureGrip™ Pincer Clip 4.5" Flexible, Insulated Shaft Nickel Plated Pincers Open to 0.2" Use With TL222 Test Leads AC285 — SureGrip™ Large Alligator Clip Multi-Purpose Tooth Pattern Wide Grip Variation from Fine Gauge Wire Up to a 3⁄4" Nut Use with TL224 Test Leads TP220 — SureGrip™ Industrial Test Probe Sharp, 1⁄2" Stainless Steel Tips for Improved Contact Flexible Finger Barrier Improves Grip Use with TL224 Test Leads TL220 — Industrial Test Lead Set Includes Pair: AC220, TP220, TL222 TL222 — Silicone Insulated Test Lead Extremely Flexible Resistant to Heat and Cold Superior Strain Relief
Description
Nickel Plated Jaw, 10 A, AC220 SureGrip™ Alligator Clip SureGrip™ accessories are designed to improve steadiness in slippery hands. Rubber overmolded surfaces and finger-hugging curves give the user a comfortable, reliable grip on the accessory so they can focus on making an accurate measurement. One pair (red, black) of small, insulated, nickel plated jaws Blunt tip grabs round screw heads up to 9.5 mm Recommended for use with TL222 and TL224 test leads CAT IV 600 V, CAT III 1000 V, 10 A rating. UL listed One year warranty Increased Functionality with New Jaw Designs Multi-Form Teeth for Better Gripping Improved Finger Holds Better Strain Reliefs AC220 — SureGrip™ Alligator Clip Blunt Tip Grabs Round Screw Heads Insulated, Nickel Plated Jaws Grip Objects Up to 3⁄8" Use with TL222 Test Leads AC280 — SureGrip™ Hook Clip Narrow Profile at Tip, 0.22" Hook Opening from 0.08" at Base to 0.2" at Front Use with TL222 Test Leads AC283 — SureGrip™ Pincer Clip 4.5" Flexible, Insulated Shaft Nickel Plated Pincers Open to 0.2" Use With TL222 Test Leads AC285 — SureGrip™ Large Alligator Clip Multi-Purpose Tooth Pattern Wide Grip Variation from Fine Gauge Wire Up to a 3⁄4" Nut Use with TL224 Test Leads TP220 — SureGrip™ Industrial Test Probe Sharp, 1⁄2" Stainless Steel Tips for Improved Contact Flexible Finger Barrier Improves Grip Use with TL224 Test Leads TL220 — Industrial Test Lead Set Includes Pair: AC220, TP220, TL222 TL222 — Silicone Insulated Test Lead Extremely Flexible Resistant to Heat and Cold Superior Strain Relief

Suppliers

Company
Product
Description
Supplier Links
Clip, Alligator; Nickel Plated (Jaw); 1000, 600 V; 10; Red, Black; UL Listed - 70146096 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Alligator; Nickel Plated (Jaw); 1000, 600 V; 10; Red, Black; UL Listed
70146096
Clip, Alligator; Nickel Plated (Jaw); 1000, 600 V; 10; Red, Black; UL Listed 70146096
Nickel Plated Jaw, 10 A, AC220 SureGrip™ Alligator Clip SureGrip™ accessories are designed to improve steadiness in slippery hands. Rubber overmolded surfaces and finger-hugging curves give the user a comfortable, reliable grip on the accessory so they can focus on making an accurate measurement. One pair (red, black) of small, insulated, nickel plated jaws Blunt tip grabs round screw heads up to 9.5 mm Recommended for use with TL222 and TL224 test leads CAT IV 600 V, CAT III 1000 V, 10 A rating. UL listed One year warranty Increased Functionality with New Jaw Designs Multi-Form Teeth for Better Gripping Improved Finger Holds Better Strain Reliefs AC220 — SureGrip™ Alligator Clip Blunt Tip Grabs Round Screw Heads Insulated, Nickel Plated Jaws Grip Objects Up to 3⁄8" Use with TL222 Test Leads AC280 — SureGrip™ Hook Clip Narrow Profile at Tip, 0.22" Hook Opening from 0.08" at Base to 0.2" at Front Use with TL222 Test Leads AC283 — SureGrip™ Pincer Clip 4.5" Flexible, Insulated Shaft Nickel Plated Pincers Open to 0.2" Use With TL222 Test Leads AC285 — SureGrip™ Large Alligator Clip Multi-Purpose Tooth Pattern Wide Grip Variation from Fine Gauge Wire Up to a 3⁄4" Nut Use with TL224 Test Leads TP220 — SureGrip™ Industrial Test Probe Sharp, 1⁄2" Stainless Steel Tips for Improved Contact Flexible Finger Barrier Improves Grip Use with TL224 Test Leads TL220 — Industrial Test Lead Set Includes Pair: AC220, TP220, TL222 TL222 — Silicone Insulated Test Lead Extremely Flexible Resistant to Heat and Cold Superior Strain Relief

Nickel Plated Jaw, 10 A, AC220 SureGrip™ Alligator Clip
SureGrip™ accessories are designed to improve steadiness in slippery hands. Rubber overmolded surfaces and finger-hugging curves give the user a comfortable, reliable grip on the accessory so they can focus on making an accurate measurement.

  • One pair (red, black) of small, insulated, nickel plated jaws
  • Blunt tip grabs round screw heads up to 9.5 mm
  • Recommended for use with TL222 and TL224 test leads
  • CAT IV 600 V, CAT III 1000 V, 10 A rating. UL listed
  • One year warranty
  • Increased Functionality with New Jaw Designs
  • Multi-Form Teeth for Better Gripping
  • Improved Finger Holds
  • Better Strain Reliefs
    AC220 — SureGrip™ Alligator Clip
  • Blunt Tip Grabs Round Screw Heads
  • Insulated, Nickel Plated Jaws Grip Objects Up to 3⁄8"
  • Use with TL222 Test Leads
    AC280 — SureGrip™ Hook Clip
  • Narrow Profile at Tip, 0.22"
  • Hook Opening from 0.08" at Base to 0.2" at Front
  • Use with TL222 Test Leads
    AC283 — SureGrip™ Pincer Clip
  • 4.5" Flexible, Insulated Shaft
  • Nickel Plated Pincers Open to 0.2"
  • Use With TL222 Test Leads
    AC285 — SureGrip™ Large Alligator Clip
  • Multi-Purpose Tooth Pattern
  • Wide Grip Variation from Fine Gauge Wire Up to a 3⁄4" Nut
  • Use with TL224 Test Leads
    TP220 — SureGrip™ Industrial Test Probe
  • Sharp, 1⁄2" Stainless Steel Tips for Improved Contact
  • Flexible Finger Barrier Improves Grip
  • Use with TL224 Test Leads
    TL220 — Industrial Test Lead Set
  • Includes Pair: AC220, TP220, TL222
    TL222 — Silicone Insulated Test Lead
  • Extremely Flexible
  • Resistant to Heat and Cold
  • Superior Strain Relief
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70146096
Product Name Clip, Alligator; Nickel Plated (Jaw); 1000, 600 V; 10; Red, Black; UL Listed
Voltage Rating 600 to 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
MINI DIN JACK 4 POSITIONS - 80203-508D4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Male BNC to Female BNC Adapter, 20 dB Attenuation - AT-20 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details