Fluke Test; Connector Type Fluke AC120

Description
TEST; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:8mm; Insulator Colour:Black, Grey, Red; Product Range:-; For Use With:STL 120 Shielded Test Leads and TL75 Test Leads RoHS Compliant: Yes
Description
TEST; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:8mm; Insulator Colour:Black, Grey, Red; Product Range:-; For Use With:STL 120 Shielded Test Leads and TL75 Test Leads RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test; Connector Type Fluke - 16F6989 - Newark, An Avnet Company
Chicago, IL, United States
Test; Connector Type Fluke
16F6989
Test; Connector Type Fluke 16F6989
TEST; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:8mm; Insulator Colour:Black, Grey, Red; Product Range:-; For Use With:STL 120 Shielded Test Leads and TL75 Test Leads RoHS Compliant: Yes

TEST; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:8mm; Insulator Colour:Black, Grey, Red; Product Range:-; For Use With:STL 120 Shielded Test Leads and TL75 Test Leads RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16F6989
Product Name Test; Connector Type Fluke
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 Water Proof Plugs & Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
Connector - Double Sided Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
ARINC Size 8 Socket 50 ohm Connectors - 190729 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details