Specialty Product Technologies Contactor A77350735A4

Description
CONTACTOR, TYPE DP33, 120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, TYPE DP33, 120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 9157062 - Radwell International
Willingboro, NJ, United States
Contactor
9157062
Contactor 9157062
CONTACTOR, TYPE DP33, 120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, TYPE DP33, 120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 9157062
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-65A-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Contactor - 53493188 - Radwell International
Specs
Number of Poles 2
View Details
Motor Starters - 206085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 7.37 HP
Three Phase Power 7.37 HP
DC Horsepower 7.37 HP
View Details