Specialty Product Technologies Spring A77-20545

Description
DANAHER CONTROLS, JOSLYN CLARK , A77-20545 , A7720545 ,CONTACT SPRING . FREE 2 YEAR RADWELL WARRANTY
Description
DANAHER CONTROLS, JOSLYN CLARK , A77-20545 , A7720545 ,CONTACT SPRING . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Spring - 92608746 - Radwell International
Willingboro, NJ, United States
Spring
92608746
Spring 92608746
DANAHER CONTROLS, JOSLYN CLARK , A77-20545 , A7720545 ,CONTACT SPRING . FREE 2 YEAR RADWELL WARRANTY

DANAHER CONTROLS, JOSLYN CLARK , A77-20545 , A7720545 ,CONTACT SPRING . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Compression Springs
Product Number 92608746
Product Name Spring
Unlock Full Specs
to access all available technical data

Similar Products

Custom Suspension Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape Suspension
Outer Diameter 23.5 inch (597 mm)
Wire diameter 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details
Wave Springs - MWM-6 D - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 0.1575 inch (4 mm)
View Details
Compression Springs - 751590 - RS Components, Ltd.
Specs
Outer Diameter 0.3543 inch (9 mm)
Wire diameter 0.0394 inch (1 mm)
Free length 2.32 inch (59 mm)
View Details
Wave Spring Washer - JBT-180 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel
Inner Diameter 7.09 inch (180 mm)
View Details