TACHOMETER; No. of Digits / Alpha:4; Digit Height:12mm; Supply Voltage Min:10V; Supply Voltage Max:28V; Panel Cutout Height:33.02mm; Panel Cutout Width:67.56mm; Operating Temperature Min:-; Operating Temperature Max:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Counters |
| Product Number | 52F1235 |
| Product Name | Tachometer; No. Of Digits / Alpha Eagle Signal |
| Digit Height | 0.4724 inches (12 mm) |