Superior Electric Transformer, Variable, 120V, 2.5A; Transformer Type Superior Electric 9T92A1005

Description
TRANSFORMER, VARIABLE, 120V, 2.5A; Transformer Type:Motor Driven; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:140V; Output Current:2.5A; Constant Current Load:
Datasheet
Description
TRANSFORMER, VARIABLE, 120V, 2.5A; Transformer Type:Motor Driven; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:140V; Output Current:2.5A; Constant Current Load:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Variable, 120V, 2.5A; Transformer Type Superior Electric - 80P3177 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Variable, 120V, 2.5A; Transformer Type Superior Electric
80P3177
Transformer, Variable, 120V, 2.5A; Transformer Type Superior Electric 80P3177
TRANSFORMER, VARIABLE, 120V, 2.5A; Transformer Type:Motor Driven; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:140V; Output Current:2.5A; Constant Current Load:

TRANSFORMER, VARIABLE, 120V, 2.5A; Transformer Type:Motor Driven; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:140V; Output Current:2.5A; Constant Current Load:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 80P3177
Product Name Transformer, Variable, 120V, 2.5A; Transformer Type Superior Electric
Other Transformer Types / Applications Constant Current Transformer; Single Phase Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame & PCB Miniature Transformers -  - Majestic Transformer Co.
Specs
Category Power
View Details
Pulse Transformers - 486-5479-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details