Superior Electric Variable Transformer, 120V, 2.5A; Transformer Type Superior Electric 9T92A1

Description
VARIABLE TRANSFORMER, 120V, 2.5A; Transformer Type:Motor Driven; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:120V; Output Current:2.5A; Constant Current Load:
Datasheet
Description
VARIABLE TRANSFORMER, 120V, 2.5A; Transformer Type:Motor Driven; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:120V; Output Current:2.5A; Constant Current Load:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Transformer, 120V, 2.5A; Transformer Type Superior Electric - 45M5779 - Newark, An Avnet Company
Chicago, IL, United States
Variable Transformer, 120V, 2.5A; Transformer Type Superior Electric
45M5779
Variable Transformer, 120V, 2.5A; Transformer Type Superior Electric 45M5779
VARIABLE TRANSFORMER, 120V, 2.5A; Transformer Type:Motor Driven; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:120V; Output Current:2.5A; Constant Current Load:

VARIABLE TRANSFORMER, 120V, 2.5A; Transformer Type:Motor Driven; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:120V; Output Current:2.5A; Constant Current Load:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 45M5779
Product Name Variable Transformer, 120V, 2.5A; Transformer Type Superior Electric
Other Transformer Types / Applications Constant Current Transformer; Single Phase Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISRF-0239-D502TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
PC Mount Split Pack™ Power Transformers - F120-010 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
800KVA Dry-Type 3 Phase Transformer 800 KVA Price 6.6KV 10KV/0.4KV - No.1601733048882 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
View Details