Fluke Cartridge Fuses 943121

Description
Fluke 943121 Cartridge Fuse
Request a Quote Datasheet
Description
Fluke 943121 Cartridge Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuses - 6058948 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
6058948
Cartridge Fuses 6058948
Fluke 943121 Cartridge Fuse

Fluke 943121 Cartridge Fuse

Supplier's Site
Electrical, Specialty Fuses - 614-1083-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
614-1083-ND
Electrical, Specialty Fuses 614-1083-ND
440mA 1kV AC DC Fuse Cartridge Holder

440mA 1kV AC DC Fuse Cartridge Holder

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 943121 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
943121
Circuit Protection - Electrical, Specialty Fuses 943121
FUSE CARTRIDGE 440MA 1KVAC

FUSE CARTRIDGE 440MA 1KVAC

Supplier's Site
Fuse, Replacement, 440Ma, Fast Acting; Blow Characteristic Fluke - 52F4514 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Replacement, 440Ma, Fast Acting; Blow Characteristic Fluke
52F4514
Fuse, Replacement, 440Ma, Fast Acting; Blow Characteristic Fluke 52F4514
FUSE, REPLACEMENT, 440mA, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:440mA; Voltage Rating VAC:1kV; Fuse Size Metric:10mm x 35mm; Fuse Size Imperial:13/32" x 1-3/8"; Product Range:FLUKE DMM Series RoHS Compliant: Yes

FUSE, REPLACEMENT, 440mA, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:440mA; Voltage Rating VAC:1kV; Fuse Size Metric:10mm x 35mm; Fuse Size Imperial:13/32" x 1-3/8"; Product Range:FLUKE DMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 6058948 614-1083-ND 943121 52F4514
Product Name Cartridge Fuses Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Fuse, Replacement, 440Ma, Fast Acting; Blow Characteristic Fluke
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - UL Standard Fuses - VRX -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 4500 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers