BINDING POST, 5WAY, RED; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 55K4854 |
| Product Name | Binding Post, 5Way, Red; Product Range Fluke |
| Mounting | Panel Mount |