Fluke Test Probe Tips 8845A-EFPT

Description
3A Fine Tip Black and Red
Request a Quote Datasheet
Description
3A Fine Tip Black and Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Probe Tips - 614-1262-ND - DigiKey
Thief River Falls, MN, United States
Test Probe Tips
614-1262-ND
Test Probe Tips 614-1262-ND
3A Fine Tip Black and Red

3A Fine Tip Black and Red

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Probes
8845A-EFPT
Test Probes 8845A-EFPT
Test Probes Extended Fine Pt Tip Adptr Set, Red/Black

Test Probes Extended Fine Pt Tip Adptr Set, Red/Black

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 614-1262-ND 8845A-EFPT
Product Name Test Probe Tips Test Probes
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
XH Macro-Hook to 9309 Shrouded Right Angle Banana Socket, 18 AWG PVC Test Lead - 634XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Interface Pin -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details