FUSE, REPLACEMENT, 3A; Blow Characteristic:-; Fuse Current:3A; Voltage Rating VAC:600V; Fuse Size Metric:-; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Fuses |
| Product Number | 50F9898 |
| Product Name | Fuse, Replacement, 3A; Blow Characteristic Fluke |
| Rated Voltage | 600 volts |