Amprobe Test Tools Pulse Generator 859

Description
The 859 is a used Pulse Generator from Wavetek. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Frequency range: 0.5 Hz to 50 MHz Full 20 Volt Output Variable Transition Times Second Channel Output Option GPIB and Stored Settings The WaveTek 859 provides 0.5 Hz (2s periods) to 50 MHz (0.02μs periods), in a 5 1/4 inch high, rack mountable instrument that is fully programmable for systems applications.
Description
The 859 is a used Pulse Generator from Wavetek. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Frequency range: 0.5 Hz to 50 MHz Full 20 Volt Output Variable Transition Times Second Channel Output Option GPIB and Stored Settings The WaveTek 859 provides 0.5 Hz (2s periods) to 50 MHz (0.02μs periods), in a 5 1/4 inch high, rack mountable instrument that is fully programmable for systems applications.

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - 859 - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
859
Pulse Generator 859
The 859 is a used Pulse Generator from Wavetek. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Frequency range: 0.5 Hz to 50 MHz Full 20 Volt Output Variable Transition Times Second Channel Output Option GPIB and Stored Settings The WaveTek 859 provides 0.5 Hz (2s periods) to 50 MHz (0.02μs periods), in a 5 1/4 inch high, rack mountable instrument that is fully programmable for systems applications.

The 859 is a used Pulse Generator from Wavetek. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • Frequency range: 0.5 Hz to 50 MHz
  • Full 20 Volt Output
  • Variable Transition Times
  • Second Channel Output Option
  • GPIB and Stored Settings

The WaveTek 859 provides 0.5 Hz (2s periods) to 50 MHz (0.02μs periods), in a 5 1/4 inch high, rack mountable instrument that is fully programmable for systems applications.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 859
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG9354T 350MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9354T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 350 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
5 to 9 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-5N9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details