OTT Hydromet Lufft WS401 Smart Weather Sensor 8377.U01

Description
The WS401-UMB is a compact all-in-one weather sensor for measurement of temperature, relative humidity, air pressure and precipitation.It is part of the WS product family of professional intelligent measurement transducers with a digital interface for environmental applications. It has an integrated design with ventilated radiation protection for measuring: Air temperature, relative humidity, precipitation and air pressure. One external temperature sensor is connectable. Markets: Weather Monitoring Weather Related Traffic Management Benefits All-in-one housing concept & easy installation All-in-one housing concept of a compact weather sensor combining several measurement parameters in one housing with only a single cable connection. Low power consumption Tipping bucket rain sensors' yields enables low power operation mode. Flexible interfaces and telegrams SDI-12 and RS485 with supported protocols UMB-Binary, UMB-ASCII, Modbus-RTU, Modbus-ASCII, and XDR.
Description
The WS401-UMB is a compact all-in-one weather sensor for measurement of temperature, relative humidity, air pressure and precipitation.It is part of the WS product family of professional intelligent measurement transducers with a digital interface for environmental applications. It has an integrated design with ventilated radiation protection for measuring: Air temperature, relative humidity, precipitation and air pressure. One external temperature sensor is connectable. Markets: Weather Monitoring Weather Related Traffic Management Benefits All-in-one housing concept & easy installation All-in-one housing concept of a compact weather sensor combining several measurement parameters in one housing with only a single cable connection. Low power consumption Tipping bucket rain sensors' yields enables low power operation mode. Flexible interfaces and telegrams SDI-12 and RS485 with supported protocols UMB-Binary, UMB-ASCII, Modbus-RTU, Modbus-ASCII, and XDR.

Suppliers

Company
Product
Description
Supplier Links
Lufft WS401 Smart Weather Sensor - 8377.U01 - OTT Hydromet
Loveland, CO, United States
Lufft WS401 Smart Weather Sensor
8377.U01
Lufft WS401 Smart Weather Sensor 8377.U01
The WS401-UMB is a compact all-in-one weather sensor for measurement of temperature, relative humidity, air pressure and precipitation.It is part of the WS product family of professional intelligent measurement transducers with a digital interface for environmental applications. It has an integrated design with ventilated radiation protection for measuring: Air temperature, relative humidity, precipitation and air pressure. One external temperature sensor is connectable. Markets: Weather Monitoring Weather Related Traffic Management Benefits All-in-one housing concept & easy installation All-in-one housing concept of a compact weather sensor combining several measurement parameters in one housing with only a single cable connection. Low power consumption Tipping bucket rain sensors' yields enables low power operation mode. Flexible interfaces and telegrams SDI-12 and RS485 with supported protocols UMB-Binary, UMB-ASCII, Modbus-RTU, Modbus-ASCII, and XDR.

The WS401-UMB is a compact all-in-one weather sensor for measurement of temperature, relative humidity, air pressure and precipitation.It is part of the WS product family of professional intelligent measurement transducers with a digital interface for environmental applications. It has an integrated design with ventilated radiation protection for measuring: Air temperature, relative humidity, precipitation and air pressure. One external temperature sensor is connectable.

Markets:

  • Weather Monitoring
  • Weather Related Traffic Management

Benefits

All-in-one housing concept & easy installation

All-in-one housing concept of a compact weather sensor combining several measurement parameters in one housing with only a single cable connection.


Low power consumption

Tipping bucket rain sensors' yields enables low power operation mode.


Flexible interfaces and telegrams

SDI-12 and RS485 with supported protocols UMB-Binary, UMB-ASCII, Modbus-RTU, Modbus-ASCII, and XDR.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Weather Instruments
Product Number 8377.U01
Product Name Lufft WS401 Smart Weather Sensor
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Wind Measurement Device - PCE-WS A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 1.79 to 112 mile/hr (2.88 to 180 km/hr)
Operating Temp -4 to 176 F (-20 to 80 C)
View Details
 - 1065313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Features Battery Powered
View Details
PAR Solar Radiation Sensor - A70-A - Comptus, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Output Options Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
View Details
Wind Speed Sensor - GS020 - Load Systems International
Load Systems International
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed
Output Options Frequency or Modulated Frequency Output
View Details