OTT Hydromet Lufft Visibility Sensor VS20k 8366.U90

Description
The VS20k visibility sensor measures visibility up to 20'000 m, ideal for road traffic applications on motorways, highways or bridges. A calibration device is available (optional). The VS20k-UMB is configured via the software UMB Config Tool: Reading / Changing of the current configuration, calibration, polling of the current measurement values, the software allows configurations to be loaded and stored. The measurement data is available for further processing in the form of the standard protocol Lufft UMB. ASD = Active Spider Defense: The built-in vibrating motor ensures at irregular intervals that the VS2k visibility sensor is not so prone to spiders. The construction of VS2k also reduces the frequency of maintenance. Markets: RWIS Benefits Unique First and only visibility sensor with active spider defense. Durable Long life time thanks to sea waterproof housing. Easy integration Open and free to use communication protocol for easy integration in excisting systems.
Description
The VS20k visibility sensor measures visibility up to 20'000 m, ideal for road traffic applications on motorways, highways or bridges. A calibration device is available (optional). The VS20k-UMB is configured via the software UMB Config Tool: Reading / Changing of the current configuration, calibration, polling of the current measurement values, the software allows configurations to be loaded and stored. The measurement data is available for further processing in the form of the standard protocol Lufft UMB. ASD = Active Spider Defense: The built-in vibrating motor ensures at irregular intervals that the VS2k visibility sensor is not so prone to spiders. The construction of VS2k also reduces the frequency of maintenance. Markets: RWIS Benefits Unique First and only visibility sensor with active spider defense. Durable Long life time thanks to sea waterproof housing. Easy integration Open and free to use communication protocol for easy integration in excisting systems.

Suppliers

Company
Product
Description
Supplier Links
Lufft Visibility Sensor VS20k - 8366.U90 - OTT Hydromet
Loveland, CO, United States
Lufft Visibility Sensor VS20k
8366.U90
Lufft Visibility Sensor VS20k 8366.U90
The VS20k visibility sensor measures visibility up to 20'000 m, ideal for road traffic applications on motorways, highways or bridges. A calibration device is available (optional). The VS20k-UMB is configured via the software UMB Config Tool: Reading / Changing of the current configuration, calibration, polling of the current measurement values, the software allows configurations to be loaded and stored. The measurement data is available for further processing in the form of the standard protocol Lufft UMB. ASD = Active Spider Defense: The built-in vibrating motor ensures at irregular intervals that the VS2k visibility sensor is not so prone to spiders. The construction of VS2k also reduces the frequency of maintenance. Markets: RWIS Benefits Unique First and only visibility sensor with active spider defense. Durable Long life time thanks to sea waterproof housing. Easy integration Open and free to use communication protocol for easy integration in excisting systems.

The VS20k visibility sensor measures visibility up to 20'000 m, ideal for road traffic applications on motorways, highways or bridges. A calibration device is available (optional).
The VS20k-UMB is configured via the software UMB Config Tool:
Reading / Changing of the current configuration,
calibration,
polling of the current measurement values,
the software allows configurations to be loaded and stored.
The measurement data is available for further processing in the form of the standard protocol Lufft UMB.
ASD = Active Spider Defense: The built-in vibrating motor ensures at irregular intervals that the VS2k visibility sensor is not so prone to spiders. The construction of VS2k also reduces the frequency of maintenance.

Markets:

  • RWIS

Benefits

Unique

First and only visibility sensor with active spider defense.


Durable

Long life time thanks to sea waterproof housing.


Easy integration

Open and free to use communication protocol for easy integration in excisting systems.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Weather Instruments
Product Number 8366.U90
Product Name Lufft Visibility Sensor VS20k
Device Classification Sensor Only; Sensor System
Unlock Full Specs
to access all available technical data

Similar Products

Heat Stress Meter - PCE-320 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity
Instrument Display Options Digital Display
View Details
 - 1232218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Features Battery Powered
View Details
Specs
Device Classification Sensor Only
Weather Component Sensed Measures %Water or %Moisture Content
Output Options Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA) (optional feature)
View Details
Thunderstorm Local Lightning Sensor - TSS928 - Vaisala
Specs
Device Classification Sensor Only
Interface Options Digital Serial
Height 62.01 inch (1575 mm)
View Details