Fluke Crystal/Oscillator 831453

Description
CRYSTAL W/FORKED LEAD MARKED KDS131. FREE 2 YEAR RADWELL WARRANTY
Description
CRYSTAL W/FORKED LEAD MARKED KDS131. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Crystal/Oscillator - 443162 - Radwell International
Willingboro, NJ, United States
Crystal/Oscillator
443162
Crystal/Oscillator 443162
CRYSTAL W/FORKED LEAD MARKED KDS131. FREE 2 YEAR RADWELL WARRANTY

CRYSTAL W/FORKED LEAD MARKED KDS131. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Crystals
Product Number 443162
Product Name Crystal/Oscillator
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C5S - C5S-10.78125-6-1515-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 10.78 MHz
Load Capacitance 6 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Surface Mount Crystals - ECS-080-18-23G-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
6 suppliers
Crystal Oscillator (CMOS/LVPECL/LVDS/HCSL) - 165-B series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.5 x 2.0mm
Features / Standards RoHS; Lead-Free
Frequency 0.0328 to 160 MHz
View Details