Fluke Laser 830

Description
The 830 is a laser from Fluke. Features: Easy to use tool for precision alignment of rotating shafts Features single laser measurement technology to reduce errors from backlash and enhance accuracy Provides an intuitive, guided user interface to quickly and easily complete machine alignments Includes compass measurement mode to enable flexible, reliable, and repeatable measurements using an activated electronic inclinometer Accessories: Laser sensor Laser prism Chain-type mounting bracket with 150 mm support posts (2x) 300 mm support post (4x) Micro fiber cleaning cloth Sensor cable PC cable USB drive, USB drive cable Tape measure Wireless Bluetooth module Power adapter Instruction kit Carrying case The Fluke 830 Laser Shaft Alignment tool is easy-to-use, giving you fast, accurate and actionable answers that will keep your plant up and running. When it comes to laser shaft alignment, data is good but answers are better. Unlike using the straightedge method or dial indicators the Fluke 830 performs the complicated alignment calculations for you, meaning you'll have the answers you need to quickly align your machine and get your plant up and running fast. An enhanced user interface provides easy to understand results that don't require extensive alignment knowledge and the unique "All-in-One" result screen that shows you both coupling results and feet corrections (vertical and horizontal) in real terms making it easy to take corrective action.
Datasheet
Description
The 830 is a laser from Fluke. Features: Easy to use tool for precision alignment of rotating shafts Features single laser measurement technology to reduce errors from backlash and enhance accuracy Provides an intuitive, guided user interface to quickly and easily complete machine alignments Includes compass measurement mode to enable flexible, reliable, and repeatable measurements using an activated electronic inclinometer Accessories: Laser sensor Laser prism Chain-type mounting bracket with 150 mm support posts (2x) 300 mm support post (4x) Micro fiber cleaning cloth Sensor cable PC cable USB drive, USB drive cable Tape measure Wireless Bluetooth module Power adapter Instruction kit Carrying case The Fluke 830 Laser Shaft Alignment tool is easy-to-use, giving you fast, accurate and actionable answers that will keep your plant up and running. When it comes to laser shaft alignment, data is good but answers are better. Unlike using the straightedge method or dial indicators the Fluke 830 performs the complicated alignment calculations for you, meaning you'll have the answers you need to quickly align your machine and get your plant up and running fast. An enhanced user interface provides easy to understand results that don't require extensive alignment knowledge and the unique "All-in-One" result screen that shows you both coupling results and feet corrections (vertical and horizontal) in real terms making it easy to take corrective action.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser 830
The 830 is a laser from Fluke. Features: Easy to use tool for precision alignment of rotating shafts Features single laser measurement technology to reduce errors from backlash and enhance accuracy Provides an intuitive, guided user interface to quickly and easily complete machine alignments Includes compass measurement mode to enable flexible, reliable, and repeatable measurements using an activated electronic inclinometer Accessories: Laser sensor Laser prism Chain-type mounting bracket with 150 mm support posts (2x) 300 mm support post (4x) Micro fiber cleaning cloth Sensor cable PC cable USB drive, USB drive cable Tape measure Wireless Bluetooth module Power adapter Instruction kit Carrying case The Fluke 830 Laser Shaft Alignment tool is easy-to-use, giving you fast, accurate and actionable answers that will keep your plant up and running. When it comes to laser shaft alignment, data is good but answers are better. Unlike using the straightedge method or dial indicators the Fluke 830 performs the complicated alignment calculations for you, meaning you'll have the answers you need to quickly align your machine and get your plant up and running fast. An enhanced user interface provides easy to understand results that don't require extensive alignment knowledge and the unique "All-in-One" result screen that shows you both coupling results and feet corrections (vertical and horizontal) in real terms making it easy to take corrective action.

The 830 is a laser from Fluke.

Features:

  • Easy to use tool for precision alignment of rotating shafts
  • Features single laser measurement technology to reduce errors from backlash and enhance accuracy
  • Provides an intuitive, guided user interface to quickly and easily complete machine alignments
  • Includes compass measurement mode to enable flexible, reliable, and repeatable measurements using an activated electronic inclinometer

Accessories:

  • Laser sensor
  • Laser prism
  • Chain-type mounting bracket with 150 mm support posts (2x)
  • 300 mm support post (4x)
  • Micro fiber cleaning cloth
  • Sensor cable
  • PC cable
  • USB drive,
  • USB drive cable
  • Tape measure
  • Wireless Bluetooth module
  • Power adapter
  • Instruction kit
  • Carrying case

The Fluke 830 Laser Shaft Alignment tool is easy-to-use, giving you fast, accurate and actionable answers that will keep your plant up and running. When it comes to laser shaft alignment, data is good but answers are better. Unlike using the straightedge method or dial indicators the Fluke 830 performs the complicated alignment calculations for you, meaning you'll have the answers you need to quickly align your machine and get your plant up and running fast. An enhanced user interface provides easy to understand results that don't require extensive alignment knowledge and the unique "All-in-One" result screen that shows you both coupling results and feet corrections (vertical and horizontal) in real terms making it easy to take corrective action.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 830
Product Name Laser
Unlock Full Specs
to access all available technical data