The 8101-4TRX is a fixture from Keithley. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals. Additional Features:
4-pin test fixture
For use with Series 2600B, Models 4200-SCS and 6482, and any 40V rated triaxial instrument
Capabilities
Device Socket Configuration: 4-pin gold plated, Teflon transistor socket.
Connector Type: 4 independent Triax connectors, center pin to device socket, no connect to guard (center shield).
Maximum Signal Voltage: 42V peak, signal or guard to any signal or chassis
Maximum Signal Current: 1.05A peak
Maximum Signal Power: 1W, maximum power dissipation in test fixture
Offset Current: 1pA maximum. (0-50°C, non-condensing at 60% R.H. up to 35°C)
Path Isolation Resistance: >1TΩ typical. (18-28°C, non-condensing at 60% R.H.)
Path Resistance: <1Ω
Socket Lead Diameter: 0.41mm/0.016" to 0.51mm/0.020"
General Specifications
Operating Environment: 0°C to 50°C, non-condensing at 60% R.H. up to 35°C
Storage Environment: -20°C to +70°C
Warranty: 1 Year
EMC: N/A, no active parts
Safety: Conforms to European Union Directive 73/23/EEC EN61010-1, CAT I
Vibration: MIL-PRF-28800F Class 3, Random
Dimensions: 94.5(3.72) L x 87.6 (3.45) W x 55.6 (2.19) H mm(in)
Net Weight: 5.7oz
Shipping Weight: 1lb.
The 8101-4TRX test fixture is a metal case with four female triaxial connectors (SMU1–4) and a latch on the outside. Inside the test fixture is one 4-pin device holder (transistor socket). The inner conductor of each triax connector is wired to the closest pin on the 4-pin device holder. The inner shield of the triax connectors are “no connects.” The triax connectors’ outer shield is connected to the test fixture’s metal case.
NOTE: It is safe to use the test fixture without an additional safety barrier if the connected instrument has a Safety Interlock that can disable any high voltage ranges capable of sourcing greater than 42V, such as the Keithley Model 4200.
The 8101-4TRX is a fixture from Keithley. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals.
Additional Features:
- 4-pin test fixture
- For use with Series 2600B, Models 4200-SCS and 6482, and any 40V rated triaxial instrument
Capabilities
- Device Socket Configuration: 4-pin gold plated, Teflon transistor socket.
- Connector Type: 4 independent Triax connectors, center pin to device socket, no connect to guard (center shield).
- Maximum Signal Voltage: 42V peak, signal or guard to any signal or chassis
- Maximum Signal Current: 1.05A peak
- Maximum Signal Power: 1W, maximum power dissipation in test fixture
- Offset Current: 1pA maximum. (0-50°C, non-condensing at 60% R.H. up to 35°C)
- Path Isolation Resistance: >1TΩ typical. (18-28°C, non-condensing at 60% R.H.)
- Path Resistance: <1Ω
- Socket Lead Diameter: 0.41mm/0.016" to 0.51mm/0.020"
General Specifications
- Operating Environment: 0°C to 50°C, non-condensing at 60% R.H. up to 35°C
- Storage Environment: -20°C to +70°C
- Warranty: 1 Year
- EMC: N/A, no active parts
- Safety: Conforms to European Union Directive 73/23/EEC EN61010-1, CAT I
- Vibration: MIL-PRF-28800F Class 3, Random
- Dimensions: 94.5(3.72) L x 87.6 (3.45) W x 55.6 (2.19) H mm(in)
- Net Weight: 5.7oz
- Shipping Weight: 1lb.
The 8101-4TRX test fixture is a metal case with four female triaxial connectors (SMU1–4) and a latch on the outside. Inside the test fixture is one 4-pin device holder (transistor socket). The inner conductor of each triax connector is wired to the closest pin on the 4-pin device holder. The inner shield of the triax connectors are “no connects.” The triax connectors’ outer shield is connected to the test fixture’s metal case.
NOTE: It is safe to use the test fixture without an additional safety barrier if the connected instrument has a Safety Interlock that can disable any high voltage ranges capable of sourcing greater than 42V, such as the Keithley Model 4200.