Amprobe Test Tools Pulse Generator 81

Description
The 81 is a used Pulse Generator from WaveTek. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Frequency: 10 mHz to 50 MHz Standard Functions: sine, Triangle, square, positive and negative pulses Amplitude: 10 mV to 16 Vp-p into 50 ohms Operating Modes: Continuous, triggered, gated, and burst Phaselock/Offset VCO, AM - (Externally Controlled) Autocalibration GPIB Interface (IEEE - 488.2) Stored Instrument Set-ups
Description
The 81 is a used Pulse Generator from WaveTek. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Frequency: 10 mHz to 50 MHz Standard Functions: sine, Triangle, square, positive and negative pulses Amplitude: 10 mV to 16 Vp-p into 50 ohms Operating Modes: Continuous, triggered, gated, and burst Phaselock/Offset VCO, AM - (Externally Controlled) Autocalibration GPIB Interface (IEEE - 488.2) Stored Instrument Set-ups

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - 81 - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
81
Pulse Generator 81
The 81 is a used Pulse Generator from WaveTek. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Frequency: 10 mHz to 50 MHz Standard Functions: sine, Triangle, square, positive and negative pulses Amplitude: 10 mV to 16 Vp-p into 50 ohms Operating Modes: Continuous, triggered, gated, and burst Phaselock/Offset VCO, AM - (Externally Controlled) Autocalibration GPIB Interface (IEEE - 488.2) Stored Instrument Set-ups

The 81 is a used Pulse Generator from WaveTek. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • Frequency: 10 mHz to 50 MHz
  • Standard Functions: sine, Triangle, square, positive and negative pulses
  • Amplitude: 10 mV to 16 Vp-p into 50 ohms
  • Operating Modes: Continuous, triggered, gated, and burst
  • Phaselock/Offset
  • VCO, AM - (Externally Controlled)
  • Autocalibration
  • GPIB Interface (IEEE - 488.2)
  • Stored Instrument Set-ups
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 81
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

RF Generator - SSG3032X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details
9kHz to 40GHz Low Phase Noise Signal Generator Module - MSG9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details