TEST PROBE; Test Probe Functions:Temperatur
e; For Use With:Fluke Digital Multimeters; Product Range:-; Accuracy %:2°C; Temperature Max:150°C; Temperature Min:-50°C; Temperature Probe Technology:Universal RoHS Compliant: Yes
TEST PROBE; Test Probe Functions:Temperature; For Use With:Fluke Digital Multimeters; Product Range:-; Accuracy %:2°C; Temperature Max:150°C; Temperature Min:-50°C; Temperature Probe Technology:Universal RoHS Compliant: Yes