Fluke Thermocouples, Temperature Probes 80PK-3A

Description
"39.370"" (1000.00mm) K-Type Thermocouple Contact, Spring 32 ~ 500°F (0 ~ 260°C)"
Request a Quote Datasheet
Description
"39.370"" (1000.00mm) K-Type Thermocouple Contact, Spring 32 ~ 500°F (0 ~ 260°C)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 614-1437-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
614-1437-ND
Thermocouples, Temperature Probes 614-1437-ND
"39.370"" (1000.00mm) K-Type Thermocouple Contact, Spring 32 ~ 500°F (0 ~ 260°C)"

"39.370"" (1000.00mm) K-Type Thermocouple Contact, Spring 32 ~ 500°F (0 ~ 260°C)"

Buy Now Datasheet
Surface Probe, Type K for flat /curved surfaces, 0-260 Degrees C, 1 Yr Warranty - 70146113 - Allied Electronics, Inc.
Fort Worth, TX, USA
Surface Probe, Type K for flat /curved surfaces, 0-260 Degrees C, 1 Yr Warranty
70146113
Surface Probe, Type K for flat /curved surfaces, 0-260 Degrees C, 1 Yr Warranty 70146113
Arbitrary Function Generators, 0.01 Hz to 16 MHz (Sine and Square) Output Frequency Surface Probe (Type K) Type-K thermocouple for flat or curved surfaces such as plates and rollers Measurement range: 0 to 260°C One year warranty Model 80AK K-Type to Dual Banana Plug Adapter Models 80PK-1 and 80PJ-1 (J-Type) Bead Probes. Measurement Range: –40°F to 50°F Model 80PK-22 Immersion Probe. Measurement Range: –40°F to 1994°F Model 80PK-3A Surface Probe. Measurement Range: 32°F to 500°F Model 80PK-24 Air Probe. Measurement Range: –40°F to 1500°F Model 80BK Integrated DMM Temperature Probe. Measurement Range: –40°F to 500°F Model 80PK-25 and 80PT-25 (T-Type) Piercing Probes. Measurement Range: –40°F to 500°F Model 80PK-26 Suregrip™ Tapered Temperature Probe. Measurement Range: –40°F to 1500°F Model 80PK-27 Industrial Surface Probe. Measurement Range: –196°F to 1112°F Model 80PK-8 Pipe Clamp. Measurement Range: –20°F to 300°F Model 80TK Thermocouple Module. Includes Model 80PK-1 Probe Converts DMMs with mV Range to Thermometer, Measurement Range: –58°F to 1832°F Model 80T-150U Universal Solid-State Temperature Probe. Converts DMMs with mV Range to Thermometer, Measurement Range: –58°F to 302°F Model 80PK-9 and 80PJ-9 (J-Type) Lance Tip Probes. Measurement Range: –40°F to 500°F 80PK-EXT and 80PJ-EXT (J-Type) Thermocouple Wire Extension Kits. Kits Include Three Meters Wire and One Pair of Mini-Connectors

Arbitrary Function Generators, 0.01 Hz to 16 MHz (Sine and Square) Output Frequency
Surface Probe (Type K)

  • Type-K thermocouple for flat or curved surfaces such as plates and rollers
  • Measurement range: 0 to 260°C
  • One year warranty
  • Model 80AK K-Type to Dual Banana Plug Adapter
  • Models 80PK-1 and 80PJ-1 (J-Type) Bead Probes. Measurement Range: –40°F to 50°F
  • Model 80PK-22 Immersion Probe. Measurement Range: –40°F to 1994°F
  • Model 80PK-3A Surface Probe. Measurement Range: 32°F to 500°F
  • Model 80PK-24 Air Probe. Measurement Range: –40°F to 1500°F
  • Model 80BK Integrated DMM Temperature Probe. Measurement Range: –40°F to 500°F
  • Model 80PK-25 and 80PT-25 (T-Type) Piercing Probes. Measurement Range: –40°F to 500°F
  • Model 80PK-26 Suregrip™ Tapered Temperature Probe. Measurement Range: –40°F to 1500°F
  • Model 80PK-27 Industrial Surface Probe. Measurement Range: –196°F to 1112°F
  • Model 80PK-8 Pipe Clamp. Measurement Range: –20°F to 300°F
  • Model 80TK Thermocouple Module. Includes Model 80PK-1 Probe Converts DMMs with mV Range to Thermometer, Measurement Range: –58°F to 1832°F
  • Model 80T-150U Universal Solid-State Temperature Probe. Converts DMMs with mV Range to Thermometer, Measurement Range: –58°F to 302°F
  • Model 80PK-9 and 80PJ-9 (J-Type) Lance Tip Probes. Measurement Range: –40°F to 500°F
  • 80PK-EXT and 80PJ-EXT (J-Type) Thermocouple Wire Extension Kits. Kits Include Three Meters Wire and One Pair of Mini-Connectors
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 614-1437-ND 70146113
Product Name Thermocouples, Temperature Probes Surface Probe, Type K for flat /curved surfaces, 0-260 Degrees C, 1 Yr Warranty
Sensed Temperature 32 to 500 F (0.0 to 260 C) 32 to ? F (0.0 to ? C)
Base, Noble and Refractory Metal Type K K
Probe Configuration Other (Special Purpose); Contact, Spring
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Measurement Technology, HV 4-channel thermocouple with PI (polyimide) insulated thermo channels type K -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -58 to 302 F (-50 to 150 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.1772 inch (4.5 mm)
View Details
Industrial Thermocouples Explosion-Proof Head with Welded NPT Process Connection - THERMOCOUPLE/STYLE 78 - United Electric Controls Company
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
View Details
Miniature MgO Thermocouple -  - Pyromation
Specs
Application Options Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type J (optional feature); K (optional feature)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details