Fluke Industrial Surface Temperature Probe; Test Probe Functions Fluke 80PK-27

Description
INDUSTRIAL SURFACE TEMPERATURE PROBE; Test Probe Functions:Temperatur e; For Use With:Type K Thermocouple Temperature Measuring Instruments; Product Range:-; Accuracy %:1.2%; Temperature Max:600°C; Temperature Min:-127°C RoHS Compliant: Yes
Datasheet
Description
INDUSTRIAL SURFACE TEMPERATURE PROBE; Test Probe Functions:Temperatur e; For Use With:Type K Thermocouple Temperature Measuring Instruments; Product Range:-; Accuracy %:1.2%; Temperature Max:600°C; Temperature Min:-127°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Surface Temperature Probe; Test Probe Functions Fluke - 97H6105 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Surface Temperature Probe; Test Probe Functions Fluke
97H6105
Industrial Surface Temperature Probe; Test Probe Functions Fluke 97H6105
INDUSTRIAL SURFACE TEMPERATURE PROBE; Test Probe Functions:Temperatur e; For Use With:Type K Thermocouple Temperature Measuring Instruments; Product Range:-; Accuracy %:1.2%; Temperature Max:600°C; Temperature Min:-127°C RoHS Compliant: Yes

INDUSTRIAL SURFACE TEMPERATURE PROBE; Test Probe Functions:Temperature; For Use With:Type K Thermocouple Temperature Measuring Instruments; Product Range:-; Accuracy %:1.2%; Temperature Max:600°C; Temperature Min:-127°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 97H6105
Product Name Industrial Surface Temperature Probe; Test Probe Functions Fluke
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
0.025″ Sq. Socket to 0.030″ Dia. Socket, 22 AWG PVC Test Lead - 9850 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Keystone Electronics Corp.
View Details