Fluke Type K Thermocouple Probe; Test Probe Functions Fluke 80PK-18

Description
TYPE K THERMOCOUPLE PROBE; Test Probe Functions:Temperatur e; For Use With:Fluke 125 ScopeMeter Oscilloscopes; Product Range:-; Temperature Max:149°C; Temperature Min:-29°C; Temperature Probe Technology:K Type Thermocouple RoHS Compliant: Yes
Datasheet
Description
TYPE K THERMOCOUPLE PROBE; Test Probe Functions:Temperatur e; For Use With:Fluke 125 ScopeMeter Oscilloscopes; Product Range:-; Temperature Max:149°C; Temperature Min:-29°C; Temperature Probe Technology:K Type Thermocouple RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type K Thermocouple Probe; Test Probe Functions Fluke - 09R2356 - Newark, An Avnet Company
Chicago, IL, United States
Type K Thermocouple Probe; Test Probe Functions Fluke
09R2356
Type K Thermocouple Probe; Test Probe Functions Fluke 09R2356
TYPE K THERMOCOUPLE PROBE; Test Probe Functions:Temperatur e; For Use With:Fluke 125 ScopeMeter Oscilloscopes; Product Range:-; Temperature Max:149°C; Temperature Min:-29°C; Temperature Probe Technology:K Type Thermocouple RoHS Compliant: Yes

TYPE K THERMOCOUPLE PROBE; Test Probe Functions:Temperature; For Use With:Fluke 125 ScopeMeter Oscilloscopes; Product Range:-; Temperature Max:149°C; Temperature Min:-29°C; Temperature Probe Technology:K Type Thermocouple RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 09R2356
Product Name Type K Thermocouple Probe; Test Probe Functions Fluke
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Mini Alligator Clip to Banana Socket, 22 AWG PVC Test Lead - 290M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.187
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details