Fluke Test Probes 80PJ-1

Description
Test Probes TYPE J BEAD PROBE
Datasheet
Description
Test Probes TYPE J BEAD PROBE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Probes
80PJ-1
Test Probes 80PJ-1
Test Probes TYPE J BEAD PROBE

Test Probes TYPE J BEAD PROBE

Buy Now Datasheet
Test Probe; Test Probe Functions Fluke - 95B1732 - Newark, An Avnet Company
Chicago, IL, United States
Test Probe; Test Probe Functions Fluke
95B1732
Test Probe; Test Probe Functions Fluke 95B1732
TEST PROBE; Test Probe Functions:Temperatur e; For Use With:J Type Thermometers; Product Range:-; Temperature Max:260°C; Temperature Min:-40°C; Temperature Probe Technology:J Type Thermocouple RoHS Compliant: Yes

TEST PROBE; Test Probe Functions:Temperature; For Use With:J Type Thermometers; Product Range:-; Temperature Max:260°C; Temperature Min:-40°C; Temperature Probe Technology:J Type Thermocouple RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 80PJ-1 95B1732
Product Name Test Probes Test Probe; Test Probe Functions Fluke
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Alligator Clip to 0.25″ Spade Lug, 18 AWG PVC Test Lead - 688 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Test Leads - 2222641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details