Fluke Test Lead, Black, 6Kv; Test Probe Type Fluke 80K-6

Description
TEST LEAD, BLACK, 6KV; Test Probe Type:Voltmeter; Test Probe Functions:Voltage; Accuracy %:2%; For Use With:Fluke AC/DC Voltmeters & 10Megohm Multimeters; Product Range:-; Accuracy:± 2%; Colour:Red; Insulator Colour:Black RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, BLACK, 6KV; Test Probe Type:Voltmeter; Test Probe Functions:Voltage; Accuracy %:2%; For Use With:Fluke AC/DC Voltmeters & 10Megohm Multimeters; Product Range:-; Accuracy:± 2%; Colour:Red; Insulator Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Black, 6Kv; Test Probe Type Fluke - 44F608 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 6Kv; Test Probe Type Fluke
44F608
Test Lead, Black, 6Kv; Test Probe Type Fluke 44F608
TEST LEAD, BLACK, 6KV; Test Probe Type:Voltmeter; Test Probe Functions:Voltage; Accuracy %:2%; For Use With:Fluke AC/DC Voltmeters & 10Megohm Multimeters; Product Range:-; Accuracy:± 2%; Colour:Red; Insulator Colour:Black RoHS Compliant: Yes

TEST LEAD, BLACK, 6KV; Test Probe Type:Voltmeter; Test Probe Functions:Voltage; Accuracy %:2%; For Use With:Fluke AC/DC Voltmeters & 10Megohm Multimeters; Product Range:-; Accuracy:± 2%; Colour:Red; Insulator Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44F608
Product Name Test Lead, Black, 6Kv; Test Probe Type Fluke
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Coaxial Connector (RF) Adapters - ASG.00.250.NTC-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details