Fluke Test Lead, Black, 40Kv, 40Ua; Test Probe Type Fluke 80K-40

Description
TEST LEAD, BLACK, 40KV, 40UA; Test Probe Type:Point; Test Probe Functions:Voltage; Accuracy %:2%; For Use With:Fluke AC/DC Voltmeters & Multimeters; Product Range:-; Colour:Red; Current Rating:40µA; Insulator Colour:Black RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, BLACK, 40KV, 40UA; Test Probe Type:Point; Test Probe Functions:Voltage; Accuracy %:2%; For Use With:Fluke AC/DC Voltmeters & Multimeters; Product Range:-; Colour:Red; Current Rating:40µA; Insulator Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Black, 40Kv, 40Ua; Test Probe Type Fluke - 44F609 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 40Kv, 40Ua; Test Probe Type Fluke
44F609
Test Lead, Black, 40Kv, 40Ua; Test Probe Type Fluke 44F609
TEST LEAD, BLACK, 40KV, 40UA; Test Probe Type:Point; Test Probe Functions:Voltage; Accuracy %:2%; For Use With:Fluke AC/DC Voltmeters & Multimeters; Product Range:-; Colour:Red; Current Rating:40µA; Insulator Colour:Black RoHS Compliant: Yes

TEST LEAD, BLACK, 40KV, 40UA; Test Probe Type:Point; Test Probe Functions:Voltage; Accuracy %:2%; For Use With:Fluke AC/DC Voltmeters & Multimeters; Product Range:-; Colour:Red; Current Rating:40µA; Insulator Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44F609
Product Name Test Lead, Black, 40Kv, 40Ua; Test Probe Type Fluke
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Mini Banana Socket to Mini Banana Socket, Adapter - 8030 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details