Fluke Ac/dc Current Clamp, 2Ka; Meter Side Connector Fluke 80I-2010S

Description
AC/DC CURRENT CLAMP, 2KA; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:2kA; Current Range Min:2kA; For Use With:Fluke Norma 6000 Series Portable Power Analyzers; Product Range:Norma 6000 SeriesRoHS Compliant: Yes
Description
AC/DC CURRENT CLAMP, 2KA; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:2kA; Current Range Min:2kA; For Use With:Fluke Norma 6000 Series Portable Power Analyzers; Product Range:Norma 6000 SeriesRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Fluke 80i-2010s AC/DC Current Clamp is designed for use with the Fluke Norma 6000 Series Portable Power Analyzers. It features a current measurement range of up to 2000A, with an accuracy of ±0.8% of reading plus ±0.2% of range. The clamp is capable of measuring both AC and DC currents and has a bandwidth for accuracy specifications from DC to 400 Hz. The clamp has a maximum jaw opening of 81.5 mm, allowing it to accommodate conductors with a diameter of up to 52 mm. It operates safely in environments rated for CAT III 1000V and CAT IV 600V. The device is powered by two AA alkaline batteries, providing a typical battery life of 150 hours. With a lightweight design of 0.710 kg and dimensions of 110 mm x 270 mm x 46 mm, this current clamp is suitable for portable applications. It includes a shielded coaxial output cable with a BNC plug for easy connectivity. The Fluke 80i-2010s is a reliable choice for engineers needing accurate current measurements in various settings.

Datasheet Summary
Powered by GS/AI

The Fluke 80i-2010s AC/DC Current Clamp is designed for use with the Fluke Norma 6000 Series Portable Power Analyzers. It features a current measurement range of up to 2000A, with an accuracy of ±0.8% of reading plus ±0.2% of range. The clamp is capable of measuring both AC and DC currents and has a bandwidth for accuracy specifications from DC to 400 Hz. The clamp has a maximum jaw opening of 81.5 mm, allowing it to accommodate conductors with a diameter of up to 52 mm. It operates safely in environments rated for CAT III 1000V and CAT IV 600V. The device is powered by two AA alkaline batteries, providing a typical battery life of 150 hours. With a lightweight design of 0.710 kg and dimensions of 110 mm x 270 mm x 46 mm, this current clamp is suitable for portable applications. It includes a shielded coaxial output cable with a BNC plug for easy connectivity. The Fluke 80i-2010s is a reliable choice for engineers needing accurate current measurements in various settings.

Suppliers

Company
Product
Description
Supplier Links
Ac/dc Current Clamp, 2Ka; Meter Side Connector Fluke - 66AH8796 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Current Clamp, 2Ka; Meter Side Connector Fluke
66AH8796
Ac/dc Current Clamp, 2Ka; Meter Side Connector Fluke 66AH8796
AC/DC CURRENT CLAMP, 2KA; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:2kA; Current Range Min:2kA; For Use With:Fluke Norma 6000 Series Portable Power Analyzers; Product Range:Norma 6000 SeriesRoHS Compliant: Yes

AC/DC CURRENT CLAMP, 2KA; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:2kA; Current Range Min:2kA; For Use With:Fluke Norma 6000 Series Portable Power Analyzers; Product Range:Norma 6000 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 66AH8796
Product Name Ac/dc Current Clamp, 2Ka; Meter Side Connector Fluke
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Alligator Clip to Meter Pin Plug, 18 AWG PVC Test Lead - 686 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Alligator Clip-Large w/o Insulator - 5044 - Keystone Electronics Corp.
Specs
Probe Technology Passive
Probe Configuration AlligatorClip
View Details
2 suppliers
Standard Spring Probes: Loose Probe & Connector Solutions -  - Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details