Function Generator, 20 dB (Typ.) Output Amplitude, 120 to 230 VAC Voltage Integrated DMM Temperature Probe Features:
Type-K thermocouple with standard banana jack
Convenient one piece construction
Compatible with DMMs with temperature measurement functions
Measurement range:-40 to 260ºC
One year warranty
Model 80AK K-Type to Dual Banana Plug Adapter
Models 80PK-1 and 80PJ-1 (J-Type) Bead Probes. Measurement Range: –40°F to 50°F
Model 80PK-22 Immersion Probe. Measurement Range: –40°F to 1994°F
Model 80PK-3A Surface Probe. Measurement Range: 32°F to 500°F
Model 80PK-24 Air Probe. Measurement Range: –40°F to 1500°F
Model 80BK Integrated DMM Temperature Probe. Measurement Range: –40°F to 500°F
Model 80PK-25 and 80PT-25 (T-Type) Piercing Probes. Measurement Range: –40°F to 500°F
Model 80PK-26 Suregrip™ Tapered Temperature Probe. Measurement Range: –40°F to 1500°F
Model 80PK-27 Industrial Surface Probe. Measurement Range: –196°F to 1112°F
Model 80PK-8 Pipe Clamp. Measurement Range: –20°F to 300°F
Model 80TK Thermocouple Module. Includes Model 80PK-1 Probe Converts DMMs with mV Range to Thermometer, Measurement Range: –58°F to 1832°F
Model 80T-150U Universal Solid-State Temperature Probe. Converts DMMs with mV Range to Thermometer, Measurement Range: –58°F to 302°F
Model 80PK-9 and 80PJ-9 (J-Type) Lance Tip Probes. Measurement Range: –40°F to 500°F
80PK-EXT and 80PJ-EXT (J-Type) Thermocouple Wire Extension Kits. Kits Include Three Meters Wire and One Pair of Mini-Connectors
Function Generator, 20 dB (Typ.) Output Amplitude, 120 to 230 VAC Voltage
Integrated DMM Temperature Probe
Features:
- Type-K thermocouple with standard banana jack
- Convenient one piece construction
- Compatible with DMMs with temperature measurement functions
- Measurement range:-40 to 260ºC
- One year warranty
- Model 80AK K-Type to Dual Banana Plug Adapter
- Models 80PK-1 and 80PJ-1 (J-Type) Bead Probes. Measurement Range: –40°F to 50°F
- Model 80PK-22 Immersion Probe. Measurement Range: –40°F to 1994°F
- Model 80PK-3A Surface Probe. Measurement Range: 32°F to 500°F
- Model 80PK-24 Air Probe. Measurement Range: –40°F to 1500°F
- Model 80BK Integrated DMM Temperature Probe. Measurement Range: –40°F to 500°F
- Model 80PK-25 and 80PT-25 (T-Type) Piercing Probes. Measurement Range: –40°F to 500°F
- Model 80PK-26 Suregrip™ Tapered Temperature Probe. Measurement Range: –40°F to 1500°F
- Model 80PK-27 Industrial Surface Probe. Measurement Range: –196°F to 1112°F
- Model 80PK-8 Pipe Clamp. Measurement Range: –20°F to 300°F
- Model 80TK Thermocouple Module. Includes Model 80PK-1 Probe Converts DMMs with mV Range to Thermometer, Measurement Range: –58°F to 1832°F
- Model 80T-150U Universal Solid-State Temperature Probe. Converts DMMs with mV Range to Thermometer, Measurement Range: –58°F to 302°F
- Model 80PK-9 and 80PJ-9 (J-Type) Lance Tip Probes. Measurement Range: –40°F to 500°F
- 80PK-EXT and 80PJ-EXT (J-Type) Thermocouple Wire Extension Kits. Kits Include Three Meters Wire and One Pair of Mini-Connectors