The 80A05-10G is a module from Tektronix. This module is used with Tektronix oscilloscopes to provide more measurement capabilites.
Additional Features:
Multirate Electrical Clock Recovery module for DSA8300 Series Oscilloscopes
Note: Also used for 80C12B Optical Sampling Module Clock Recovery
Also compatible with DSA8200, CSA/TDS8200, CSA/TDS8000B, and CSA/TDS8000 sampling oscilloscopes
Electrical Clock Recovery for: Enumerated Bit Rates between 50 Mb/s and 12.6 Gb/s
Provides fully integrated 80C12B Electrical Clock Recovery Support
Clean 50 ω Path for the Best Signal Acquisition Fidelity
Applications
Serial Data Link and Device Characterization for Computer, Communications, and Consumer Applications
Compliance Testing of Electrical Signaling
High-speed Optical Communications Testing
Jitter, Noise, BER, and Signal Impairment Analysis
Supported Specification
OC3/STM1: 155.52 Mb/s
OC12/STM4: 622.08 Mb/s
Fibre Channel: 1.063 Gb/s
Gigabit Ethernet: 1.25 Gb/s
SATA Gen I: 1.50 Gb/s
2 GB Fibre Channel: 2.125 Gb/s
OC48/STM16: 2.488 Gb/s
2 GB Ethernet: 2.50 Gb/s
PCI Express I: 2.50 Gb/s
Infiniband®: 2.50 Gb/s
2.5G G.709 FEC: 2.666 Gb/s
SATA Gen II: 3.0 Gb/s
XAUI, 10GBASE-X: 3.125 Gb/s
10 GB FibreChannel x4: 3.188 Gb/s
4 GB FibreChannel: 4.25 Gb/s
Specifications With Option 10G
FB-DIMM1: 3.2, 4.0, 4.8 Gb/s
PCI Express II: 5.0 Gb/s
FB-DIMM2: 4.8, 6.4, 8.0, 9.6 Gb/s
OIF CEI: 6+ Gb/s
2x XAUI: 6.25 Gb/s
OC192/STM64: 9.953 Gb/s
XFP/XFI: 9.95-11.2 Gb/s
10GBASE-W: 9.953 Gb/s
10GBASE-R: 10.31 Gb/s
10 GB Fibre Channel: 10.51 Gb/s
G.975 FEC: 10.66 Gb/s
G.709 FEC: 10.71 Gb/s
10 GbE w/ FEC: 11.10 Gb/s
Super FEC: 12.50 Gb/s
Additional enumerated standard rates are supported with 8300m Series firmware releases higher than 2.4.x.
Clock Recovery Ranges for custom (user specified) rates (in addition to previous enumerated lists)
Standard: 50 Mb/s to 3.188 Gb/s; 4.25 Gb/s
Option 10G:
50 Mb/s to 3.188 Gb/s
3.267 to 4.25 Gb/s
4.900 to 6.375 Gb/s
9.800 to 12.60 Gb/s
Sensitivity: (clock recovery will lock, differential data is given for each input)
Characteristic
Lowest Supported Rate to 2.70 Gb/s: Differential ≤8 mVp-p; Single ended 10 mVp-p
2.70 to 11.19 Gb/s: Differential ≤12 mVp-p; Single ended 15 mVp-p
11.19 to 12.60 Gb/s: Differential ≤15 mVp-p; Single ended 20 mVp-p
I/O
I/O Connectors: SMA
I/O Impedance: 50 ω
Input: +Data In and –Data In; complementary signals
Input Voltage:
Absolute Maximum Nondestructive: 2.5 Vp-p (each input)
Absolute Maximum Operational: 2.0 Vp-p (either input); 1.0 Vp-p (differential, each input
Maximum Input Signal Skew (+Data In to –Data In under which the unit will still meet its sensitivity specification)
50 Mb/s to 2.70 Gb/s: 20% of unit interval; 2.70 to 12.6 Gb/s: 20 ps
Recovered Clock Output (to Trigger Clock output): AC
Data Input to and Data Out: DC
Output +Data Out and –Data Out; complementary signals
Attenuation: +Data In to, +Data Out, –Data In to, –Data Out: ≥20 GHz
Bandwidth (–3 dB) +Data In to, +Data Out, –Data In to, –Data Out: ≥20 GHz
Recovered TRIGGER CLOCK (80A05) Output
Output Frequency
Input Bit Rate <2.70 Gb/s: Input bit rate
Input Bit Rate ≥2.70 Gb/s: Input bit rate/16
Loop Bandwidth: BW of (bit rate / 1666) till 3 Gb/s; 4 MHz nominal at other ranges and BW <4 MHz at 9.953 and 10.3125 Gb/s
Loop Bandwidth Accuracy: Nominal
Locking Range: 1000 ppm nominal
Jitter
155 Mb/s to 2.70 Gb/s: 0.5% of unit interval (RMS) typical
2.70 to 6.38 Gb/s: 1.27 psRMS typical
9.80 to 12.6 Gb/s: 0.6psRMS typical
Return loss: DC to 10 GHz: 15 dB; 10 GHz to 20 GHz: >10 dB
Rise/Fall Times: TRIGGER CLOCK output: <300 ps typical (10-90%); 10 G CLOCK output: <30 ps typical (10-90%)
Amplitude: >400 mV (typical)
Recovered 10G CLOCK OUT (Option 10G only)
Jitter
2.70 to 3.14 Gb/s: 4x input bit rate; 2.5 psRMS
3.27 to 4.25 Gb/s: 3x input bit rate; 2.5 psRMS
4.90 to 6.38 Gb/s: 2x input bit rate; 2.5 psRMS
9.80 to 12.6 Gb/s: 1x input bit rate; <2.0 psRMS
Amplitude: >500 mV (typical)
Dimension
Width: 165mm; 6.5 in.
Height: 25mm; 1.0 in.
Depth: 305mm; 12.0 in.
The 80A05 Electrical Clock Recovery Module enables clock recovery for electrical signals (or optical signals when an electrical data pick-off is provided – such as with the 80C12B optical sampling module). Additionally, the 80A05 provides internal routing of the recovered clock for triggering of the DSA8300 Series oscilloscopes.
The 80A05 recovers clocks from serial data streams for all of the most common electrical standards in the 50 Mb/s to 3.188 Gb/s range (continuous coverage) plus the (fixed) rate of 4.25 Gb/s.
Option 10G adds support for user-selectable rates in the following ranges:
3.267 to 4.250 Gb/s;
4.900 to 6.375 Gb/s; and
9.800 to 12.60 Gb/s range
The 80A05 provides high level of integration and the best sensitivity available, and is the optimal solution for testing of optical transmitter components and electrical components of optical systems. The 80A05 PLL loop bandwidth selection is automatic with no interaction, leading to easy setup and operation.
The 80C12B optical module with the appropriate 80A05 clock recovery module provides a complete solution for optical rates between 155 Mb/s and 12.6 Gb/s. For additional clock recovery choices see CR125A, CR175A, and CR286A information.
The 80A05 module accepts either single-ended or differential signals. With either single-ended or differential signals, the attenuated but otherwise unmodified input signal is available on output connectors on the front panel of the modules. The signal path to these front-panel outputs has been carefully designed to preserve signal fidelity well beyond the frequency corresponding to the maximum bit rate addressed by the clock recovery circuit. The front-panel output signals can therefore be connected to a high-frequency sampling module (such as 80E07) and be acquired for analysis while preserving high-frequency features of the signal.
Tektronix clock recovery solutions combine simplicity of use with excellent flexibility; the full rate recovered clock or its sub-rate is available on the modules’ front panel to clock or trigger other equipment.
The 80A05-10G is a module from Tektronix. This module is used with Tektronix oscilloscopes to provide more measurement capabilites.
Additional Features:
- Multirate Electrical Clock Recovery module for DSA8300 Series Oscilloscopes
- Note: Also used for 80C12B Optical Sampling Module Clock Recovery
- Also compatible with DSA8200, CSA/TDS8200, CSA/TDS8000B, and CSA/TDS8000 sampling oscilloscopes
- Electrical Clock Recovery for: Enumerated Bit Rates between 50 Mb/s and 12.6 Gb/s
- Provides fully integrated 80C12B Electrical Clock Recovery Support
- Clean 50 Ω Path for the Best Signal Acquisition Fidelity
Applications
- Serial Data Link and Device Characterization for Computer, Communications, and Consumer Applications
- Compliance Testing of Electrical Signaling
- High-speed Optical Communications Testing
- Jitter, Noise, BER, and Signal Impairment Analysis
Supported Specification
- OC3/STM1: 155.52 Mb/s
- OC12/STM4: 622.08 Mb/s
- Fibre Channel: 1.063 Gb/s
- Gigabit Ethernet: 1.25 Gb/s
- SATA Gen I: 1.50 Gb/s
- 2 GB Fibre Channel: 2.125 Gb/s
- OC48/STM16: 2.488 Gb/s
- 2 GB Ethernet: 2.50 Gb/s
- PCI Express I: 2.50 Gb/s
- Infiniband®: 2.50 Gb/s
- 2.5G G.709 FEC: 2.666 Gb/s
- SATA Gen II: 3.0 Gb/s
- XAUI, 10GBASE-X: 3.125 Gb/s
- 10 GB FibreChannel x4: 3.188 Gb/s
- 4 GB FibreChannel: 4.25 Gb/s
Specifications With Option 10G
- FB-DIMM1: 3.2, 4.0, 4.8 Gb/s
- PCI Express II: 5.0 Gb/s
- FB-DIMM2: 4.8, 6.4, 8.0, 9.6 Gb/s
- OIF CEI: 6+ Gb/s
- 2x XAUI: 6.25 Gb/s
- OC192/STM64: 9.953 Gb/s
- XFP/XFI: 9.95-11.2 Gb/s
- 10GBASE-W: 9.953 Gb/s
- 10GBASE-R: 10.31 Gb/s
- 10 GB Fibre Channel: 10.51 Gb/s
- G.975 FEC: 10.66 Gb/s
- G.709 FEC: 10.71 Gb/s
- 10 GbE w/ FEC: 11.10 Gb/s
- Super FEC: 12.50 Gb/s
Additional enumerated standard rates are supported with 8300m Series firmware releases higher than 2.4.x.
Clock Recovery Ranges for custom (user specified) rates (in addition to previous enumerated lists)
- Standard: 50 Mb/s to 3.188 Gb/s; 4.25 Gb/s
Option 10G:
- 50 Mb/s to 3.188 Gb/s
- 3.267 to 4.25 Gb/s
- 4.900 to 6.375 Gb/s
- 9.800 to 12.60 Gb/s
Sensitivity: (clock recovery will lock, differential data is given for each input)
Characteristic
- Lowest Supported Rate to 2.70 Gb/s: Differential ≤8 mVp-p; Single ended 10 mVp-p
- 2.70 to 11.19 Gb/s: Differential ≤12 mVp-p; Single ended 15 mVp-p
- 11.19 to 12.60 Gb/s: Differential ≤15 mVp-p; Single ended 20 mVp-p
I/O
- I/O Connectors: SMA
- I/O Impedance: 50 Ω
Input: +Data In and –Data In; complementary signals
- Input Voltage:
- Absolute Maximum Nondestructive: 2.5 Vp-p (each input)
- Absolute Maximum Operational: 2.0 Vp-p (either input); 1.0 Vp-p (differential, each input
- Maximum Input Signal Skew (+Data In to –Data In under which the unit will still meet its sensitivity specification)
- 50 Mb/s to 2.70 Gb/s: 20% of unit interval; 2.70 to 12.6 Gb/s: 20 ps
- Recovered Clock Output (to Trigger Clock output): AC
- Data Input to and Data Out: DC
Output +Data Out and –Data Out; complementary signals
- Attenuation: +Data In to, +Data Out, –Data In to, –Data Out: ≥20 GHz
- Bandwidth (–3 dB) +Data In to, +Data Out, –Data In to, –Data Out: ≥20 GHz
Recovered TRIGGER CLOCK (80A05) Output
Output Frequency
- Input Bit Rate <2.70 Gb/s: Input bit rate
- Input Bit Rate ≥2.70 Gb/s: Input bit rate/16
- Loop Bandwidth: BW of (bit rate / 1666) till 3 Gb/s; 4 MHz nominal at other ranges and BW <4 MHz at 9.953 and 10.3125 Gb/s
- Loop Bandwidth Accuracy: Nominal
- Locking Range: 1000 ppm nominal
Jitter
- 155 Mb/s to 2.70 Gb/s: 0.5% of unit interval (RMS) typical
- 2.70 to 6.38 Gb/s: 1.27 psRMS typical
- 9.80 to 12.6 Gb/s: 0.6psRMS typical
- Return loss: DC to 10 GHz: 15 dB; 10 GHz to 20 GHz: >10 dB
- Rise/Fall Times: TRIGGER CLOCK output: <300 ps typical (10-90%); 10 G CLOCK output: <30 ps typical (10-90%)
- Amplitude: >400 mV (typical)
Recovered 10G CLOCK OUT (Option 10G only)
Jitter
- 2.70 to 3.14 Gb/s: 4x input bit rate; 2.5 psRMS
- 3.27 to 4.25 Gb/s: 3x input bit rate; 2.5 psRMS
- 4.90 to 6.38 Gb/s: 2x input bit rate; 2.5 psRMS
- 9.80 to 12.6 Gb/s: 1x input bit rate; <2.0 psRMS
- Amplitude: >500 mV (typical)
Dimension
- Width: 165mm; 6.5 in.
- Height: 25mm; 1.0 in.
- Depth: 305mm; 12.0 in.
The 80A05 Electrical Clock Recovery Module enables clock recovery for electrical signals (or optical signals when an electrical data pick-off is provided – such as with the 80C12B optical sampling module). Additionally, the 80A05 provides internal routing of the recovered clock for triggering of the DSA8300 Series oscilloscopes.
The 80A05 recovers clocks from serial data streams for all of the most common electrical standards in the 50 Mb/s to 3.188 Gb/s range (continuous coverage) plus the (fixed) rate of 4.25 Gb/s.
Option 10G adds support for user-selectable rates in the following ranges:
- 3.267 to 4.250 Gb/s;
- 4.900 to 6.375 Gb/s; and
- 9.800 to 12.60 Gb/s range
The 80A05 provides high level of integration and the best sensitivity available, and is the optimal solution for testing of optical transmitter components and electrical components of optical systems. The 80A05 PLL loop bandwidth selection is automatic with no interaction, leading to easy setup and operation.
The 80C12B optical module with the appropriate 80A05 clock recovery module provides a complete solution for optical rates between 155 Mb/s and 12.6 Gb/s. For additional clock recovery choices see CR125A, CR175A, and CR286A information.
The 80A05 module accepts either single-ended or differential signals. With either single-ended or differential signals, the attenuated but otherwise unmodified input signal is available on output connectors on the front panel of the modules. The signal path to these front-panel outputs has been carefully designed to preserve signal fidelity well beyond the frequency corresponding to the maximum bit rate addressed by the clock recovery circuit. The front-panel output signals can therefore be connected to a high-frequency sampling module (such as 80E07) and be acquired for analysis while preserving high-frequency features of the signal.
Tektronix clock recovery solutions combine simplicity of use with excellent flexibility; the full rate recovered clock or its sub-rate is available on the modules’ front panel to clock or trigger other equipment.