Fluke Test Lead Set, Black, Red, 1Kv, 10A; Test Connector Type A Fluke 802980

Description
TEST LEAD SET, BLACK, RED, 1KV, 10A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red; Lead Length - Metric:- RoHS Compliant: Yes
Datasheet
Description
TEST LEAD SET, BLACK, RED, 1KV, 10A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red; Lead Length - Metric:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, Black, Red, 1Kv, 10A; Test Connector Type A Fluke - 26K5672 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black, Red, 1Kv, 10A; Test Connector Type A Fluke
26K5672
Test Lead Set, Black, Red, 1Kv, 10A; Test Connector Type A Fluke 26K5672
TEST LEAD SET, BLACK, RED, 1KV, 10A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red; Lead Length - Metric:- RoHS Compliant: Yes

TEST LEAD SET, BLACK, RED, 1KV, 10A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red; Lead Length - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 26K5672
Product Name Test Lead Set, Black, Red, 1Kv, 10A; Test Connector Type A Fluke
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
X100W Mini-Hook to Meter Banana Plug, 22 AWG PVC Test Lead - 205W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.075
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details