Amprobe Test Tools Pulse Generator 802

Description
The 802 is a used Pulse Generator from WaveTek. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 5 Hz to 50 MHz Repetition Range Variable Width and Delay Full 10 Volt Output Four Simultaneous Outputs Five Nanoseconds Rise/Fall Times The WaveTek 802 Pulse Generator is a general purpose laboratory pulse generator with a repetition range of 5 Hz to 50 MHz. Features full control in primary pulse triggering and shaping plus simultaneous TTL, TTL NOT, and Sync Pulses. The primary pulse output is controllable in rate, width, delay, upper level, lower level and a choice of positive, negative or complementary outputs.
Datasheet
Description
The 802 is a used Pulse Generator from WaveTek. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 5 Hz to 50 MHz Repetition Range Variable Width and Delay Full 10 Volt Output Four Simultaneous Outputs Five Nanoseconds Rise/Fall Times The WaveTek 802 Pulse Generator is a general purpose laboratory pulse generator with a repetition range of 5 Hz to 50 MHz. Features full control in primary pulse triggering and shaping plus simultaneous TTL, TTL NOT, and Sync Pulses. The primary pulse output is controllable in rate, width, delay, upper level, lower level and a choice of positive, negative or complementary outputs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - 802 - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
802
Pulse Generator 802
The 802 is a used Pulse Generator from WaveTek. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 5 Hz to 50 MHz Repetition Range Variable Width and Delay Full 10 Volt Output Four Simultaneous Outputs Five Nanoseconds Rise/Fall Times The WaveTek 802 Pulse Generator is a general purpose laboratory pulse generator with a repetition range of 5 Hz to 50 MHz. Features full control in primary pulse triggering and shaping plus simultaneous TTL, TTL NOT, and Sync Pulses. The primary pulse output is controllable in rate, width, delay, upper level, lower level and a choice of positive, negative or complementary outputs.

The 802 is a used Pulse Generator from WaveTek. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • 5 Hz to 50 MHz Repetition Range
  • Variable Width and Delay
  • Full 10 Volt Output
  • Four Simultaneous Outputs
  • Five Nanoseconds Rise/Fall Times

The WaveTek 802 Pulse Generator is a general purpose laboratory pulse generator with a repetition range of 5 Hz to 50 MHz. Features full control in primary pulse triggering and shaping plus simultaneous TTL, TTL NOT, and Sync Pulses. The primary pulse output is controllable in rate, width, delay, upper level, lower level and a choice of positive, negative or complementary outputs.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 802
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
Waveform Generator - SDG2042X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details