Amprobe Test Tools Pulse Generator 801

Description
The 801 is a used Pulse Generator from WaveTek. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Frequency range: 5 Hz to 50 MHz Variable Rise and Fall Times Full 20 Volt Output Pulse Burst Output The output circuits of the WaveTek 801 give you a variable amplitude pulse and , simultaneously, ECL, TTL and sync pulses. The upper and lower levels of the variable pulse are independently adjustable from -20 to +20 volts.
Datasheet
Description
The 801 is a used Pulse Generator from WaveTek. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Frequency range: 5 Hz to 50 MHz Variable Rise and Fall Times Full 20 Volt Output Pulse Burst Output The output circuits of the WaveTek 801 give you a variable amplitude pulse and , simultaneously, ECL, TTL and sync pulses. The upper and lower levels of the variable pulse are independently adjustable from -20 to +20 volts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - 801 - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
801
Pulse Generator 801
The 801 is a used Pulse Generator from WaveTek. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Frequency range: 5 Hz to 50 MHz Variable Rise and Fall Times Full 20 Volt Output Pulse Burst Output The output circuits of the WaveTek 801 give you a variable amplitude pulse and , simultaneously, ECL, TTL and sync pulses. The upper and lower levels of the variable pulse are independently adjustable from -20 to +20 volts.

The 801 is a used Pulse Generator from WaveTek. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • Frequency range: 5 Hz to 50 MHz
  • Variable Rise and Fall Times
  • Full 20 Volt Output
  • Pulse Burst Output

The output circuits of the WaveTek 801 give you a variable amplitude pulse and , simultaneously, ECL, TTL and sync pulses. The upper and lower levels of the variable pulse are independently adjustable from -20 to +20 volts.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 801
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2062X 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10 MHz to 15 GHz Signal Generator (-50 to +16 dBm) - SSG-15G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details