Fluke Process Calibrator 787B

Description
The 787B is a process calibrator from Fluke. Features: ProcessMeter 20 mA dc current source/measure/simul ate Simultaneous mA and % of scale readout DMM designed to meet 1000 volt IEC 61010 CAT III and 600 V CAT IV standards Fluke Connect® compatibility for wireless data logging (with IR3000FC module)* Precision 1000 V, 440 mA true-rms digital multimeter Frequency measurement to 20 kHz Min/Max/Average/Hold /Relative modes Diode test and continuity beeper Manual step (100 %, 25 %, Coarse, Fine) plus Auto Step and Auto Ramp Externally accessible battery for easy battery changes Warranty - Three years Accessories: TL71 Premium Test Lead Set plus AC72 Alligator Clips Four AA alkaline batteries (installed) Quick Reference Guide Specifications: Maximum voltage applied between any jack and earth ground - 1000 V RMS Storage temperature - -40 °C to 60 °C Operating temperature - -20 °C to 55 °C Temperature coefficient - 0.05 x (specified accuracy) per °C (for temperatures < 18 °C or > 28 °C) Relative humidity - 95 % up to 30 °C; 75 % up to 40 °C; 45 % up to 50 °C; 35 % up to 55 °C Vibration - Random, 2 g, 5-500 Hz Shock - 1 meter drop test Safety IEC61010-1, Pollution Degree 2/IEC61010-2-033, CAT IV 600 V/CAT III 1000 V Size (HxWxL) - 50 mm x 100 mm x 203 mm (1.97 in x 3.94 in x 8.00 in) Weight - 600 g (1.3 lbs) Battery: Four AA alkaline batteries Battery life - 140 hours typical (measurement), 10 hours typical (sourcing 12 mA) The Fluke 787B ProcessMeter™ double troubleshooting capabilities by combining the power of a safety rated digital multimeter and mA loop calibrator into a single, compact test tool. Whether you only need to source and simulate mA, or need a 24V loop power supply, Fluke has a ProcessMeter™ test tool designed specifically to meet your needs. Based on the trusted measurement capabilities of the Fluke 87 DMM, the 787B adds the ability to measure, source and simulate mA with the accuracy and resolution you would expect from a Fluke mA loop calibrator, giving you the ideal tool for troubleshooting and calibrating current loop applications. With Fluke Connect® mobile app and desktop software compatibility technicians can wirelessly monitor, log, and share data from the field with their team anytime, from anywhere*.
Datasheet
Description
The 787B is a process calibrator from Fluke. Features: ProcessMeter 20 mA dc current source/measure/simul ate Simultaneous mA and % of scale readout DMM designed to meet 1000 volt IEC 61010 CAT III and 600 V CAT IV standards Fluke Connect® compatibility for wireless data logging (with IR3000FC module)* Precision 1000 V, 440 mA true-rms digital multimeter Frequency measurement to 20 kHz Min/Max/Average/Hold /Relative modes Diode test and continuity beeper Manual step (100 %, 25 %, Coarse, Fine) plus Auto Step and Auto Ramp Externally accessible battery for easy battery changes Warranty - Three years Accessories: TL71 Premium Test Lead Set plus AC72 Alligator Clips Four AA alkaline batteries (installed) Quick Reference Guide Specifications: Maximum voltage applied between any jack and earth ground - 1000 V RMS Storage temperature - -40 °C to 60 °C Operating temperature - -20 °C to 55 °C Temperature coefficient - 0.05 x (specified accuracy) per °C (for temperatures < 18 °C or > 28 °C) Relative humidity - 95 % up to 30 °C; 75 % up to 40 °C; 45 % up to 50 °C; 35 % up to 55 °C Vibration - Random, 2 g, 5-500 Hz Shock - 1 meter drop test Safety IEC61010-1, Pollution Degree 2/IEC61010-2-033, CAT IV 600 V/CAT III 1000 V Size (HxWxL) - 50 mm x 100 mm x 203 mm (1.97 in x 3.94 in x 8.00 in) Weight - 600 g (1.3 lbs) Battery: Four AA alkaline batteries Battery life - 140 hours typical (measurement), 10 hours typical (sourcing 12 mA) The Fluke 787B ProcessMeter™ double troubleshooting capabilities by combining the power of a safety rated digital multimeter and mA loop calibrator into a single, compact test tool. Whether you only need to source and simulate mA, or need a 24V loop power supply, Fluke has a ProcessMeter™ test tool designed specifically to meet your needs. Based on the trusted measurement capabilities of the Fluke 87 DMM, the 787B adds the ability to measure, source and simulate mA with the accuracy and resolution you would expect from a Fluke mA loop calibrator, giving you the ideal tool for troubleshooting and calibrating current loop applications. With Fluke Connect® mobile app and desktop software compatibility technicians can wirelessly monitor, log, and share data from the field with their team anytime, from anywhere*.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Calibrator - 787B - ValueTronics International, Inc.
Elgin, IL, USA
Process Calibrator
787B
Process Calibrator 787B
The 787B is a process calibrator from Fluke. Features: ProcessMeter 20 mA dc current source/measure/simul ate Simultaneous mA and % of scale readout DMM designed to meet 1000 volt IEC 61010 CAT III and 600 V CAT IV standards Fluke Connect® compatibility for wireless data logging (with IR3000FC module)* Precision 1000 V, 440 mA true-rms digital multimeter Frequency measurement to 20 kHz Min/Max/Average/Hold /Relative modes Diode test and continuity beeper Manual step (100 %, 25 %, Coarse, Fine) plus Auto Step and Auto Ramp Externally accessible battery for easy battery changes Warranty - Three years Accessories: TL71 Premium Test Lead Set plus AC72 Alligator Clips Four AA alkaline batteries (installed) Quick Reference Guide Specifications: Maximum voltage applied between any jack and earth ground - 1000 V RMS Storage temperature - -40 °C to 60 °C Operating temperature - -20 °C to 55 °C Temperature coefficient - 0.05 x (specified accuracy) per °C (for temperatures < 18 °C or > 28 °C) Relative humidity - 95 % up to 30 °C; 75 % up to 40 °C; 45 % up to 50 °C; 35 % up to 55 °C Vibration - Random, 2 g, 5-500 Hz Shock - 1 meter drop test Safety IEC61010-1, Pollution Degree 2/IEC61010-2-033, CAT IV 600 V/CAT III 1000 V Size (HxWxL) - 50 mm x 100 mm x 203 mm (1.97 in x 3.94 in x 8.00 in) Weight - 600 g (1.3 lbs) Battery: Four AA alkaline batteries Battery life - 140 hours typical (measurement), 10 hours typical (sourcing 12 mA) The Fluke 787B ProcessMeter™ double troubleshooting capabilities by combining the power of a safety rated digital multimeter and mA loop calibrator into a single, compact test tool. Whether you only need to source and simulate mA, or need a 24V loop power supply, Fluke has a ProcessMeter™ test tool designed specifically to meet your needs. Based on the trusted measurement capabilities of the Fluke 87 DMM, the 787B adds the ability to measure, source and simulate mA with the accuracy and resolution you would expect from a Fluke mA loop calibrator, giving you the ideal tool for troubleshooting and calibrating current loop applications. With Fluke Connect® mobile app and desktop software compatibility technicians can wirelessly monitor, log, and share data from the field with their team anytime, from anywhere*.

The 787B is a process calibrator from Fluke.

Features:

  • ProcessMeter
  • 20 mA dc current source/measure/simulate
  • Simultaneous mA and % of scale readout
  • DMM designed to meet 1000 volt IEC 61010 CAT III and 600 V CAT IV standards
  • Fluke Connect® compatibility for wireless data logging (with IR3000FC module)*
  • Precision 1000 V, 440 mA true-rms digital multimeter
  • Frequency measurement to 20 kHz
  • Min/Max/Average/Hold/Relative modes
  • Diode test and continuity beeper
  • Manual step (100 %, 25 %, Coarse, Fine) plus Auto Step and Auto Ramp
  • Externally accessible battery for easy battery changes
  • Warranty - Three years

Accessories:

  • TL71 Premium Test Lead Set plus AC72 Alligator Clips
  • Four AA alkaline batteries (installed)
  • Quick Reference Guide

Specifications:

  • Maximum voltage applied between any jack and earth ground - 1000 V RMS
  • Storage temperature - -40 °C to 60 °C
  • Operating temperature - -20 °C to 55 °C
  • Temperature coefficient - 0.05 x (specified accuracy) per °C (for temperatures < 18 °C or > 28 °C)
  • Relative humidity - 95 % up to 30 °C; 75 % up to 40 °C; 45 % up to 50 °C; 35 % up to 55 °C
  • Vibration - Random, 2 g, 5-500 Hz
  • Shock - 1 meter drop test
  • Safety IEC61010-1, Pollution Degree 2/IEC61010-2-033, CAT IV 600 V/CAT III 1000 V
  • Size (HxWxL) - 50 mm x 100 mm x 203 mm (1.97 in x 3.94 in x 8.00 in)
  • Weight - 600 g (1.3 lbs)
  • Battery: Four AA alkaline batteries
  • Battery life - 140 hours typical (measurement), 10 hours typical (sourcing 12 mA)

The Fluke 787B ProcessMeter™ double troubleshooting capabilities by combining the power of a safety rated digital multimeter and mA loop calibrator into a single, compact test tool. Whether you only need to source and simulate mA, or need a 24V loop power supply, Fluke has a ProcessMeter™ test tool designed specifically to meet your needs. Based on the trusted measurement capabilities of the Fluke 87 DMM, the 787B adds the ability to measure, source and simulate mA with the accuracy and resolution you would expect from a Fluke mA loop calibrator, giving you the ideal tool for troubleshooting and calibrating current loop applications. With Fluke Connect® mobile app and desktop software compatibility technicians can wirelessly monitor, log, and share data from the field with their team anytime, from anywhere*.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 787B
Product Name Process Calibrator
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details
Standardized calibration system - Calibration system Pro - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Automatic Calibration Module - ACM2708 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal DC Voltage; Signal / Waveform Generator Output
DC Voltage Range 10 volts
View Details