The 7711 is a module from Keithley.
Features:
2gHz 50W RF Module
Signal routing performance to 2gHz
Switches up to 60VDC
Rear panel SMa connections
Onboard switch closure counter
Onboard S parameter storage
The Model 7711 plug-in module provides an economical, wideband signal routing solution that complements the DC/low frequency switching and measurement capability of the Integra Series systems. The Model 7711 offers dual 1×4 configurations and can interface with a wide range of external AC instruments, including oscilloscopes, pulse generators, and signal analysis tools. One channel in each multiplex bank is always closed to the corresponding OUT connector. All connections are easily accessible from the rear panel.
The 7711 is a module from Keithley.
Features:
- 2gHz 50W RF Module
- Signal routing performance to 2gHz
- Switches up to 60VDC
- Rear panel SMa connections
- Onboard switch closure counter
- Onboard S parameter storage
The Model 7711 plug-in module provides an economical, wideband signal routing solution that complements the DC/low frequency switching and measurement capability of the Integra Series systems. The Model 7711 offers dual 1×4 configurations and can interface with a wide range of external AC instruments, including oscilloscopes, pulse generators, and signal analysis tools. One channel in each multiplex bank is always closed to the corresponding OUT connector. All connections are easily accessible from the rear panel.