The 7707 is a switch card from Keithley.
Additional Features:
300V, 1A capacity; 60W, 125VA maximum (analog)
33V, 100mA capacity (digital)
Digital outputs are short circuit protected
Relay closures stored in onboard memory
Accessories Supplied: Two mating IDC connectors
The Keithley 7707 plug-in module offers 10 channels of 2-pole or 5 channels of 4-pole multiplexer switching that can be configured as two independent banks of multiplexers. The Keithley 7707 also provides 32 digital input/output channels (four 8-bit ports) for I/O control. Connect the Keithley 7707 to industry standard solid-state relays to switch up to 980VA.
The 7707 is a switch card from Keithley.
Additional Features:
- 300V, 1A capacity; 60W, 125VA maximum (analog)
- 33V, 100mA capacity (digital)
- Digital outputs are short circuit protected
- Relay closures stored in onboard memory
- Accessories Supplied: Two mating IDC connectors
The Keithley 7707 plug-in module offers 10 channels of 2-pole or 5 channels of 4-pole multiplexer switching that can be configured as two independent banks of multiplexers. The Keithley 7707 also provides 32 digital input/output channels (four 8-bit ports) for I/O control. Connect the Keithley 7707 to industry standard solid-state relays to switch up to 980VA.