The 7706 (NEW) is a switch card from Keithley.
Additional Features:
20 channels of analog input (w/automatic CJC) for generalpurpose measurements
16 channels of digital output
2 analog outputs (±12V, 5mA)
300V, 1A capacity; 60W, 125VA maximum
Configurable as two independent banks of multiplexers
Relay closures stored in onboard memory
For use with Integra Series mainframes: 2700, 2701, 2750
Capabilities
Channels 1–20: Multiplex one of 20 2-pole or one of 10 4-pole signals into DMM
Channels 21–25 are referenced to chassis ground
Channels 21–22: 16 Digital Outputs
Channels 23–24: Analog Voltage Output (2)
Channels 25: Totalize Input
Inputs
Maximum Signal Level (Channels 1–20): 300V DC or rms, 1A switched, 60W, 125VA maximum
Contact Life (typ.): >10.5 operations at max. signal level; >10.8 operations no load**Minimum signal level 10mV, 10μA
Contact Resistance: <1ω at end of contact life
Contact Potential: <±2μV typical per contact, 3μV max.
Offset Currenbt: <100pA
Connector Type: Screw terminal, #20 AWG wire size
Isolation Between any two Terminals: >109ω, <100pF
Isolation Between any Terminal and Earth: >109ω, <200pF
Cross Talk (10MHz, 50W Load): <–35dB
Insertion Loss (50W Source, 50ω Load): <0.1dB below 1MHz. <3dB below 2MHz
Common Mode Voltage: 300V between any terminal and chassis
Temperature Accuracy using Internal CJC: 1.0°C (see mainframe specification for details)
Totalize Input
Maximum Count: 2/32–1.
Totalize Input: 100kHz (max), rising or falling edge, programmable
Signal Level: 1Vp-p (min), 42Vpk (max)
Threshold: 0V or TTL, jumper selectable
Gate Input: TTL-Hi, TTL-Lo, or none
Count Reset: Manual or Read+Reset
Read Speed: 50/s
Analog Voltage Output
DAC 1, 2: ±12V in 1mV increments, nonisolated
Resolution: 1mV
Iout: 5mA max.
Settleing Time: 1ms to 0.01% of output
Accuracy ±(% of output + mV): 1 year ±5°C: 0.15% + 19mV; 90 day ±5°C: 0.1% + 19mV; 24 hour ±1°C: 0.04% + 19mV
Temperature Coefficient: ±(0.015% + 1mV)/°C
Digital Output
V OUT(L): <0.8V @ Iout = 400mA
V OUT(H): >2.4V @ Iout = 1mA
V OUT(H)MAX.: <42V with external open drain pull-up
Write Speed: 50/s
General
20 Channels: 20 channels of 2-pole relay input. All channels configurable to 4-pole.
Relay Type: Latching electromechanical
Actuation Time: <3ms
Firmware: Specified for Model 2700 rev. A02 or B01, 2701 rev. A01, and 2750 rev. A01 or higher
Environmental
Operating Environment: Specified for 0° to 50°C. Specified to 80% R.H. at 35°C
Storage Environment: –25° to 65°C
Weight: 0.5kg (1.1 lbs)
The Keithley 7706 plug-in module offers 20 channelsof 2-pole or 10 channels of 4-pole multiplexer switching with automatic CJC, as well as two analog output channels, 16 digital outputs,and one event counter/totalizer. The event counter/totalizer can be used to monitor and control system components, such as fixtures, limit switches, pass/fail indicators, external voltage sources, loads, door closures, revolutions, etc., while performing mixed signal measurements. The Keithley 7706 is ideal for RTD, thermistor, and thermocouple temperature applications.
The 7706 (NEW) is a switch card from Keithley.
Additional Features:
- 20 channels of analog input (w/automatic CJC) for generalpurpose measurements
- 16 channels of digital output
- 2 analog outputs (±12V, 5mA)
- 300V, 1A capacity; 60W, 125VA maximum
- Configurable as two independent banks of multiplexers
- Relay closures stored in onboard memory
- For use with Integra Series mainframes: 2700, 2701, 2750
Capabilities
- Channels 1–20: Multiplex one of 20 2-pole or one of 10 4-pole signals into DMM
- Channels 21–25 are referenced to chassis ground
- Channels 21–22: 16 Digital Outputs
- Channels 23–24: Analog Voltage Output (2)
- Channels 25: Totalize Input
Inputs
- Maximum Signal Level (Channels 1–20): 300V DC or rms, 1A switched, 60W, 125VA maximum
- Contact Life (typ.): >10.5 operations at max. signal level; >10.8 operations no load**Minimum signal level 10mV, 10μA
- Contact Resistance: <1Ω at end of contact life
- Contact Potential: <±2μV typical per contact, 3μV max.
- Offset Currenbt: <100pA
- Connector Type: Screw terminal, #20 AWG wire size
- Isolation Between any two Terminals: >109Ω, <100pF
- Isolation Between any Terminal and Earth: >109Ω, <200pF
- Cross Talk (10MHz, 50W Load): <–35dB
- Insertion Loss (50W Source, 50Ω Load): <0.1dB below 1MHz. <3dB below 2MHz
- Common Mode Voltage: 300V between any terminal and chassis
- Temperature Accuracy using Internal CJC: 1.0°C (see mainframe specification for details)
Totalize Input
- Maximum Count: 2/32–1.
- Totalize Input: 100kHz (max), rising or falling edge, programmable
- Signal Level: 1Vp-p (min), 42Vpk (max)
- Threshold: 0V or TTL, jumper selectable
- Gate Input: TTL-Hi, TTL-Lo, or none
- Count Reset: Manual or Read+Reset
- Read Speed: 50/s
Analog Voltage Output
- DAC 1, 2: ±12V in 1mV increments, nonisolated
- Resolution: 1mV
- Iout: 5mA max.
- Settleing Time: 1ms to 0.01% of output
- Accuracy ±(% of output + mV): 1 year ±5°C: 0.15% + 19mV; 90 day ±5°C: 0.1% + 19mV; 24 hour ±1°C: 0.04% + 19mV
- Temperature Coefficient: ±(0.015% + 1mV)/°C
Digital Output
- V OUT(L): <0.8V @ Iout = 400mA
- V OUT(H): >2.4V @ Iout = 1mA
- V OUT(H)MAX.: <42V with external open drain pull-up
- Write Speed: 50/s
General
- 20 Channels: 20 channels of 2-pole relay input. All channels configurable to 4-pole.
- Relay Type: Latching electromechanical
- Actuation Time: <3ms
- Firmware: Specified for Model 2700 rev. A02 or B01, 2701 rev. A01, and 2750 rev. A01 or higher
Environmental
- Operating Environment: Specified for 0° to 50°C. Specified to 80% R.H. at 35°C
- Storage Environment: –25° to 65°C
- Weight: 0.5kg (1.1 lbs)
The Keithley 7706 plug-in module offers 20 channelsof 2-pole or 10 channels of 4-pole multiplexer switching with automatic CJC, as well as two analog output channels, 16 digital outputs,and one event counter/totalizer. The event counter/totalizer can be used to monitor and control system components, such as fixtures, limit switches, pass/fail indicators, external voltage sources, loads, door closures, revolutions, etc., while performing mixed signal measurements. The Keithley 7706 is ideal for RTD, thermistor, and thermocouple temperature applications.