The 7705 (NEW) is a switch card from Keithley.
Additional Features:
300V, 2A capacity
Two 50-pin female D-sub connectors are standard for secure hook-up and quick teardown
Relay closures stored in onboard memory
Accessories supplied: Two mating connectors with solder cup (Model 7788)
Inputs
Maximum Signal Level: 300VDC or rms, 2A switched, 60W (DC, resistive), 125VA (AC, resistive)
Contact Life: No Load*: 10.8 closures; At Maximum Signal Levels: 10.5 closures-*1 Minimum signal level 10mV, 10μA
Channel Resistance (per conductor): <1W
Contact Potential: ≤4μV per contact.
Offset Current: <100pA
Actuation Time: 3ms
Isolation: Channel to Channel: >10.9ω, <50pF; Common Mode: >10.9ω, <100pF
Crosstalk: (1MHz, 50ω load): <–35dB
Insertion Loss (50ω source, 50ω load): <0.3dB below 1MHz, <3dB below 10MHz
Common Mode Voltage: 300V between any terminal and chassis
General
Relay Switch Configuration: 40 independent channels of 1-pole switching. Isolated from internal DMM
Contact Configuration: 1 pole Form A
Relay Type: Latching electromechanical
Connector Type: Two 50-pin female D-sub connectors
Firmware: Specified for Model 2700 rev. A01, 2701 rev. A01, and 2750 rev. A01 or higher
Environmental
Operating Environment: Specified for 0°C to 50°C; Specified to 80% R.H. at 35°C
Storage Environment: –25°C to 65°C
Weight: 0.45kg (1 lb)
The Keithley 7705 plug-in module offers 40 channels of independent switching. These channels are designed to control power to the DUT and switching loads. They can also directly control light indicators, relays, etc.
The 7705 (NEW) is a switch card from Keithley.
Additional Features:
- 300V, 2A capacity
- Two 50-pin female D-sub connectors are standard for secure hook-up and quick teardown
- Relay closures stored in onboard memory
- Accessories supplied: Two mating connectors with solder cup (Model 7788)
Inputs
- Maximum Signal Level: 300VDC or rms, 2A switched, 60W (DC, resistive), 125VA (AC, resistive)
- Contact Life: No Load*: 10.8 closures; At Maximum Signal Levels: 10.5 closures-*1 Minimum signal level 10mV, 10μA
- Channel Resistance (per conductor): <1W
- Contact Potential: ≤4μV per contact.
- Offset Current: <100pA
- Actuation Time: 3ms
- Isolation: Channel to Channel: >10.9Ω, <50pF; Common Mode: >10.9Ω, <100pF
- Crosstalk: (1MHz, 50Ω load): <–35dB
- Insertion Loss (50Ω source, 50Ω load): <0.3dB below 1MHz, <3dB below 10MHz
- Common Mode Voltage: 300V between any terminal and chassis
General
- Relay Switch Configuration: 40 independent channels of 1-pole switching. Isolated from internal DMM
- Contact Configuration: 1 pole Form A
- Relay Type: Latching electromechanical
- Connector Type: Two 50-pin female D-sub connectors
- Firmware: Specified for Model 2700 rev. A01, 2701 rev. A01, and 2750 rev. A01 or higher
Environmental
- Operating Environment: Specified for 0°C to 50°C; Specified to 80% R.H. at 35°C
- Storage Environment: –25°C to 65°C
- Weight: 0.45kg (1 lb)
The Keithley 7705 plug-in module offers 40 channels of independent switching. These channels are designed to control power to the DUT and switching loads. They can also directly control light indicators, relays, etc.